EN
  • EN
  • DE

STM32L072CZY6TR

Part No STM32L072CZY6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 192KB FLASH 49WLCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Core Processor ARM Cortex -M0+
Core Size 32-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 40
Program Memory Size 192KB (192K x 8)
Program Memory Type FLASH
EEPROM Size 6K x 8
RAM Size 20K x 8
Voltage - Supply (Vcc/Vdd) 1.65V ~ 3.6V
Data Converters A/D 13x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 49-UFBGA, WLCSP
Supplier Device Package 49-WLCSP
Part Number Series STM32L072
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801501-STM32L072CZY6TR
Ultra Librarian 3D Model Ultra Librarian STM32L072CZY6TR CAD Model

Description

STM32L072CZY6TR Microcontroller

The STM32L072CZY6TR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, renowned for its exceptional efficiency and performance within the STM32 family. This MCU is part of the ultra-low-power L0 series, designed to deliver a perfect blend of energy efficiency and functionality, making it ideal for a wide range of applications, particularly those with stringent power constraints.

At the heart of the STM32L072CZY6TR lies a 32-bit ARM Cortex-M0+ core, which operates at up to 32 MHz. This core is known for its energy efficiency and is suitable for simple yet demanding applications. The MCU comes equipped with 192 KB of flash memory and 20 KB of RAM, providing ample space for application code and data storage without compromising performance.

One of the remarkable features of the STM32L072CZY6TR is its rich set of peripherals. It includes multiple communication interfaces such as I2C, SPI, USART, and USB 2.0, allowing for versatile connectivity options. Additionally, it offers a variety of analog peripherals, including 12-bit ADCs, DACs, and ultra-low-power comparators, which are essential for sensor interfacing and analog signal processing.

The device also boasts several timers, watchdogs, and a real-time clock, which are crucial for timing operations and system management. For security and system integrity, it features hardware-based CRC calculation and a True Random Number Generator (TRNG).

With its ultra-low-power consumption modes, including stop and standby, the STM32L072CZY6TR is particularly suitable for battery-operated devices, energy harvesting applications, and IoT solutions. Its power management is further enhanced by an integrated voltage regulator and flexible power supply options, supporting a wide voltage range from 1.65V to 3.6V.

The STM32L072CZY6TR comes in a compact 48-pin UFBGA package, which makes it an excellent choice for space-constrained applications. Its temperature range from -40°C to 85°C ensures reliable operation across diverse environmental conditions.

Overall, the STM32L072CZY6TR from STMicroelectronics is a powerful and versatile microcontroller that offers a perfect solution for designers looking to balance performance, power consumption, and peripheral integration in their next embedded project.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9821 $55.8747
16+ $6.5495 $104.7920
24+ $6.3448 $152.2752
33+ $6.1401 $202.6233
43+ $5.9355 $255.2265
57+ $5.3214 $303.3198
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess