EN
  • EN
  • DE

STM32W108HBU63TR

Part No STM32W108HBU63TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU 32BIT 128KB FLASH 40QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Mfr STMicroelectronics
Series STM32
Package Tape & Reel
Product Status Obsolete
Applications RF4CE, Remote Control
Core Processor ARM® Cortex®-M3
Program Memory Type FLASH (128kB)
Controller Series STM32W
RAM Size 8K x 8
Interface I2C, SPI, UART/USART
Number of I/O 18
Voltage - Supply 1.18V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 40-VFQFN Exposed Pad
Supplier Device Package 40-VFQFPN (6x6)
Base Product Number STM32W108
Other Names 497-11413-1,497-11413-2,497-11413-6
Standard Package 3,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 STM
HTSUS 8542.31.0001
Win Source Part Number 1264970-STM32W108HBU63TR
Ultra Librarian 3D Model Ultra Librarian STM32W108HBU63TR CAD Model

Description

The STM32W108HBU63TR is a cutting-edge microcontroller product from STMicroelectronics, designed to cater to the growing demands of the wireless and connectivity markets. This highly integrated device is part of the STM32 series, which is renowned for its high performance, flexibility, and efficiency in a wide range of applications.

Key Features

  • ARM Cortex-M3 Core: At the heart of the STM32W108HBU63TR lies an ARM Cortex-M3 processor, which delivers exceptional computational performance and real-time capabilities, making it ideal for complex and demanding applications.
  • RF Transceiver: The device comes with a built-in 2.4 GHz IEEE 802.15.4-compliant transceiver, which supports Zigbee, MiWi, and other proprietary networking protocols, enabling seamless wireless connectivity for Internet of Things (IoT) devices.
  • Memory Configuration: Equipped with ample memory, the STM32W108HBU63TR features 128 KB of flash memory and 8 KB of RAM, providing sufficient space for application code and data storage.
  • Energy Efficiency: Designed with energy efficiency in mind, the microcontroller offers various power modes, including a deep sleep mode that significantly reduces power consumption, making it suitable for battery-powered and energy-sensitive applications.
  • Peripherals and I/Os: The device is loaded with a range of peripherals including GPIOs, timers, SPI, UART, and I2C interfaces, enabling developers to easily connect and control a wide array of external devices and sensors.
  • Package and Temperature Range: The STM32W108HBU63TR is available in a QFN48 package, ensuring a compact footprint for space-constrained designs. It operates over an industrial temperature range of -40°C to 85°C, guaranteeing reliable performance under extreme conditions.

Applications

The versatility of the STM32W108HBU63TR makes it suitable for a broad spectrum of applications, particularly in the fields of:

  • Smart Home and Building Automation
  • Wireless Sensor Networks
  • Industrial Control Systems
  • Remote Monitoring and Control
  • Healthcare and Medical Devices

With its robust feature set, the STM32W108HBU63TR from STMicroelectronics is a powerful and reliable microcontroller choice for designers looking to integrate wireless capabilities into their next-generation embedded systems.

You May Also Be Interested in

Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Cypress Semiconductor Corp
IC CNTRLR USB FS 28SSOP
Lowest to $3.0871
Cypress Semiconductor Corp
CCG3
Lowest to $3.0901
Digi International
IC ARM9 MICROPROCESSOR 265BGA
Lowest to $422.9578
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess