EN
  • EN
  • DE

STM32WLE5CBU6

Part No STM32WLE5CBU6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Microcontroller 32-Bit Arm Cortex-M4 RISC 128Kbyte 1.8V to 3.6V 48-Pin UFQFPN Industrial
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Core Architecture ARM Cortex-M4
Flash Memory Size 128 kB
Frequency 48 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.8 V
Nominal Supply Current 31 nA
Number of A/D Converters 1
Number of Channels 12
Number of D/A Converters 1
Number of I2C Channels 3
Number of I/Os 29
Number of SPI Channels 2
Number of Timers/Counters 1
Number of UART Channels 1
Number of USART Channels 2
RAM Size 48 kB
Win Source Part Number 963097-STM32WLE5CBU6
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian STM32WLE5CBU6 CAD Model

Description

STMicroelectronics STM32WLE5CBU6 Ultra-Low Power Multi-Modulation Wireless MCU

The STM32WLE5CBU6 is a cutting-edge microcontroller unit (MCU) from STMicroelectronics that stands out for its ultra-low power consumption and versatile multi-modulation wireless capabilities. Designed to address the growing demands of the Internet of Things (IoT), this MCU is ideal for a wide range of applications, including smart city infrastructure, industrial wireless control, home automation, and environmental sensors.

This MCU is part of the STM32WL series, the first wireless microcontrollers to integrate a LoRa-compliant radio, allowing long-range communication. The STM32WLE5CBU6 supports multiple modulation schemes, including LoRa, (G)FSK, (G)MSK, and BPSK, providing flexibility and making it suitable for various communication protocols.

The STM32WLE5CBU6 is based on an Arm® Cortex®-M4 core with a maximum frequency of 48 MHz, delivering a balanced combination of power efficiency and processing capability. It includes a wide array of features such as multiple power-saving modes, a 12-bit ADC, DAC, ultra-low-power RTC, and advanced peripherals for enhanced performance and functionality.

With its robust security features, the STM32WLE5CBU6 ensures secure data communication, featuring hardware encryption and a true random number generator. The integrated security mechanisms are designed to protect against a wide range of threats, making this MCU a reliable choice for applications where data integrity and confidentiality are paramount.

For developers, STMicroelectronics provides comprehensive support through the STM32Cube ecosystem, which includes a software HAL library, software expansion packages, and a LoRaWAN stack, simplifying the development process and reducing time-to-market.

The STM32WLE5CBU6 is housed in a small-footprint UFBGA73 package, making it suitable for space-constrained applications. With its powerful combination of ultra-low power operation, wireless flexibility, and robust security, the STM32WLE5CBU6 MCU is a versatile solution for the next generation of wireless IoT devices.

Whether you're designing smart meters, asset tracking systems, or agricultural sensors, the STM32WLE5CBU6 offers the performance, efficiency, and reliability needed to create innovative and sustainable wireless solutions.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7732 $52.8248
29+ $3.5344 $102.4976
44+ $3.4150 $150.2600
63+ $3.1762 $200.1006
82+ $3.0568 $250.6576
103+ $2.9374 $302.5522
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess