EN
  • EN
  • DE

STM704RM6F

Part No STM704RM6F
Manufacturer STMicroelectronics
Catalog PMIC - Supervisors
Description SUPERVISOR 3V SWITCH OVER 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 140 ms Minimum
Voltage - Threshold 2.625V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1103462-STM704RM6F
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM704RM6F CAD Model

Description

Introducing the STM704RM6F Microcontroller from STMicroelectronics

The STM704RM6F is a cutting-edge microcontroller unit (MCU) designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This high-performance MCU is part of the STM32 family, which is renowned for its robust architecture, excellent power efficiency, and versatile connectivity options. The STM704RM6F is specifically engineered to cater to the demanding needs of industrial, consumer, and medical applications.

Core Features

  • Advanced Core: At the heart of the STM704RM6F lies an ARM Cortex-M7 processor, which can run at speeds of up to 216 MHz, delivering the perfect balance between processing power and energy efficiency.
  • Memory Capacity: This MCU comes with a generous memory provision, featuring up to 1 Mbyte of Flash memory and 340 Kbytes of RAM, ensuring smooth operation and ample space for complex applications.
  • Rich Connectivity: A wide array of communication interfaces is available, including I2C, SPI, USART, and USB, facilitating easy integration with peripheral devices and other systems.
  • Robust I/O Ports: The STM704RM6F provides numerous I/O ports, which are highly configurable to suit a variety of digital and analog functions, making it highly adaptable to different application requirements.

Enhanced Performance and Efficiency

The STM704RM6F MCU is designed for tasks that require swift and efficient data processing. Its Cortex-M7 core, with a floating-point unit (FPU), allows for quick mathematical computations, which is essential for applications involving complex algorithms. Furthermore, its low-power design ensures minimal energy consumption, making it ideal for battery-operated devices.

Integrated Security

Security is a paramount concern in today's interconnected world, and the STM704RM6F addresses this with its integrated security features. These include hardware-based cryptographic acceleration and secure boot, ensuring the integrity and confidentiality of your application's code and data.

Development and Ecosystem Support

STMicroelectronics supports the STM704RM6F with a comprehensive set of development tools, software libraries, and community resources. This ecosystem simplifies the development process, from prototyping to production, and helps accelerate time-to-market for your products.

Whether you're developing advanced industrial control systems, sophisticated consumer electronics, or innovative medical devices, the STM704RM6F microcontroller offers the performance, reliability, and features you need to succeed.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SUPERVISOR 1 CHANNEL 5TSOP
Lowest to $0.2911
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.0728
Analog Devices Inc.
IC SUPERVISOR 2 CHANNEL SOT23-5
Lowest to $6.4030
Texas Instruments
IC POWER
Lowest to $0.8732
Nisshinbo Micro Devices Inc.
NJU7712F3-4227-TE1 Nisshinbo Supervisory Circuits 2ch Voltage Detect 4.2V / 2.7V datasheet, inventory, & pricing.
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Lowest to $0.1560
SG Micro Corp
240ms Active Low 1V~5.5V 1 SOT-23-3 Supervisors RoHS
Lowest to $0.1601
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
Analog Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-8
Lowest to $2.3284

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.2050 $57.4350
15+ $6.7323 $100.9845
23+ $6.5219 $150.0037
32+ $6.3116 $201.9712
41+ $6.1012 $250.1492
55+ $5.4700 $300.8500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,996 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess