EN
  • EN
  • DE

STM8AF518ATBX

Part No STM8AF518ATBX
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194477-STM8AF518ATBX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AF518ATBX CAD Model

Description

The STM8AF518ATBX is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of automotive applications requiring robust operation and a rich set of features. This MCU is part of the STM8A series, which are known for their reliability and efficiency in automotive and industrial environments.

At the heart of the STM8AF518ATBX is an advanced STM8 core running at up to 16 MHz, providing the computational power necessary for complex tasks. It comes with 32 Kbytes of Flash program memory, which is more than sufficient for most control applications, and 1 Kbyte of true data EEPROM, which is rated for 300,000 write/erase cycles, ensuring data retention and stability throughout the product's life cycle.

The MCU features 2 Kbytes of RAM, allowing for efficient in-memory operations and multitasking. Its robust I/O capabilities include up to 28 multifunctional bidirectional I/O lines, which are 5V tolerant for enhanced interfacing with peripheral devices. The device also includes an integrated CAN interface, making it ideal for networking applications within vehicles, where reliable data communication is crucial.

The STM8AF518ATBX is equipped with a range of peripherals that enhance its performance in automotive applications. These include 10-bit ADC with up to 10 channels, allowing for precise analog signal measurement. Additionally, it has advanced control timers, as well as standard communication interfaces such as SPI, I2C, and UART, which are essential for modern automotive systems.

Safety and reliability are key concerns in automotive applications, and the STM8AF518ATBX addresses these with features like the watchdog timer, clock security system, and single wire interface module. It operates over a wide temperature range from -40°C to 125°C, ensuring reliability under extreme conditions.

The STM8AF518ATBX comes in a small 32-pin LQFP package, making it suitable for space-constrained applications. Its power consumption is optimized for automotive use, with a flexible clock control system, low-power modes, and an advanced power-saving design.

In summary, the STM8AF518ATBX from STMicroelectronics is a feature-rich and dependable microcontroller that is ideal for demanding automotive applications that require a combination of performance, reliability, and a comprehensive set of peripherals.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
Lowest to $2.0975

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3334 $52.0002
8+ $14.2223 $113.7784
11+ $13.7778 $151.5558
15+ $13.3334 $200.0010
20+ $12.8889 $257.7780
26+ $11.5556 $300.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess