EN
  • EN
  • DE

STM8AH5188TASSSY

Part No STM8AH5188TASSSY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194492-STM8AH5188TASSSY
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AH5188TASSSY CAD Model

Description

STMicroelectronics STM8AH5188TASSSY Microcontroller

The STM8AH5188TASSSY is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of automotive applications. This robust product is part of the STM8A series, which is known for its exceptional reliability, efficiency, and ease of use in complex automotive environments.

At the heart of the STM8AH5188TASSSY is an advanced STM8A 8-bit core, operating at a frequency of up to 16 MHz. This core is complemented by 128 KB of on-chip Flash memory, which is ideal for storing complex programs and real-time data. Additionally, the MCU is equipped with 2 KB of RAM and 4 KB of EEPROM, providing ample space for data storage and retention without the need for external memory components.

One of the standout features of the STM8AH5188TASSSY is its robust I/O capabilities. It includes numerous digital and analog interfaces such as multiple 10-bit ADC channels, communication interfaces like UART, SPI, and I2C, and up to 68 general-purpose I/O pins. These features make it highly flexible and capable of handling a variety of sensors and peripherals necessary for automotive control systems.

The device also boasts a comprehensive set of peripherals that are specifically tailored for automotive applications. These include advanced timers, watchdog timers, and a CAN interface for in-vehicle communication. The MCU's robust design ensures it can operate across a wide temperature range, from -40°C to 125°C, making it suitable for the harsh conditions found in automotive environments.

Safety and reliability are paramount in automotive applications, and the STM8AH5188TASSSY is designed with this in mind. It features built-in self-test routines, fail-safe mechanisms, and error correction code (ECC) for its Flash memory, ensuring the integrity of the system is maintained even under fault conditions.

Overall, the STM8AH5188TASSSY from STMicroelectronics is a versatile and reliable choice for developers looking to create advanced automotive systems. Its combination of processing power, memory capacity, and extensive I/O options, along with its robust safety features, makes it a top contender in the automotive MCU market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Microchip Technology
Lowest to $3.1721

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $112.5186 $112.5186
2+ $108.8889 $217.7778
3+ $105.2593 $315.7779
4+ $94.3704 $377.4816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,740 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess