EN
  • EN
  • DE

STM8AH6189TAKITY

Part No STM8AH6189TAKITY
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708717-STM8AH6189TAKITY
Series STM series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STM8AH6189TAKITY CAD Model

Description

The STM8AH6189TAKITY is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to offer a high-performance solution for automotive and industrial applications. This robust 8-bit MCU is part of the STM8A series, which is renowned for its exceptional reliability and advanced features tailored to meet the stringent requirements of the automotive industry.

Key Features

  • Core: The STM8AH6189TAKITY is built around a high-performance STM8A core, running at a clock speed of up to 16 MHz, which provides the computational power necessary for complex tasks.
  • Memory: It comes equipped with ample memory, including up to 128 KB of flash memory, 2 KB of EEPROM, and 6 KB of RAM, ensuring sufficient space for application code and data storage.
  • Robust I/O: The device offers a variety of input/output options, including multiple 10-bit ADC channels, timers, and communication interfaces such as SPI, I2C, and UART, making it highly adaptable to various automotive control tasks.
  • Advanced Timer Features: Enhanced timer capabilities enable precise control for a range of applications, from motor control to complex waveform generation.
  • Operating Voltage: It operates within a wide voltage range of 2.95V to 5.5V, which is ideal for fluctuating power environments commonly found in automotive applications.
  • Temperature Range: The MCU is designed to withstand extreme temperatures, operating reliably in a range from -40°C to 85°C or 125°C depending on the variant, ensuring performance under harsh conditions.

Applications

The STM8AH6189TAKITY is optimized for a diverse array of applications within the automotive sector, including engine management, body control modules, and sensor interfaces. Its robust design also makes it suitable for industrial control systems, home appliances, and consumer electronics where reliability and performance are paramount.

Design Support

STMicroelectronics provides extensive support for the STM8AH6189TAKITY, including development tools, software libraries, and application notes to streamline the design process and reduce time-to-market for engineers and developers.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
Lowest to $21.0106
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
IC MCU 32BIT 32KB FLASH 32UFQFPN
Lowest to $3.4925
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $1.5444
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 32-Pin LQFP Tray
Lowest to $1.7820

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5223 $58.7007
22+ $5.3511 $117.7242
34+ $5.1848 $176.2832
47+ $5.0173 $235.8131
60+ $4.8498 $290.9880
80+ $4.3486 $347.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,950 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess