EN
  • EN
  • DE

STM8L1526PRIM-D

Part No STM8L1526PRIM-D
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM8L
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor STM8
Platform Raisonance EvoPrimer
Utilized IC / Part STM8L
Mounting Type Fixed
Contents Board(s), LCD, Accessories
Base Product Number STM8
Other Names STM8L1526PRIMD,497-10855,-497-10855
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283938-STM8L1526PRIM-D
Ultra Librarian 3D Model Ultra Librarian STM8L1526PRIM-D CAD Model

Description

The STM8L1526PRIM-D Discovery kit from STMicroelectronics is a comprehensive development platform designed to facilitate the evaluation and development of applications using the STM8L ultra-low-power microcontroller series. This discovery kit enables designers to explore the features and capabilities of the STM8L1526PRIM microcontroller, which is particularly suitable for battery-operated or low-power industrial, consumer, and healthcare applications.

Key Features

  • Microcontroller: Comes with an STM8L152C6T6 microcontroller featuring 32 KB of Flash memory, 2 KB of RAM, and 1 KB of EEPROM.
  • Energy-efficient: Based on STMicroelectronics' ultra-low-power technology, the kit is optimized for low power consumption, making it ideal for energy-sensitive applications.
  • On-board debugger/programmer: Includes an ST-LINK/V2 embedded debug tool interface for programming and debugging, eliminating the need for separate probe hardware.
  • Comprehensive development features: Features an LCD, user and reset buttons, and LEDs, along with various I/Os accessible through extension headers for easy connection to peripheral hardware.
  • Extension connectors: Provides access to all microcontroller pins and supports easy connection to expansion boards or custom hardware.
  • Software support: Compatible with the STMicroelectronics STM8L software libraries, which include a wide array of software examples and low-level drivers.

Applications

The STM8L1526PRIM-D discovery kit is versatile and can be used for a wide range of applications that require low power consumption and high performance. Some of the typical applications include:

  • Industrial control systems
  • Battery-operated devices
  • Healthcare and medical devices
  • Consumer electronics
  • Energy management systems

Support and Resources

STMicroelectronics provides extensive support for the STM8L1526PRIM-D discovery kit, including technical documentation, application notes, software tools, and a dedicated community forum for discussion and collaboration. Developers can quickly start with their projects by leveraging the available resources and support ecosystem.

You May Also Be Interested in

Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881
Analog Devices Inc.
KIT EZLITE ADZS-BF549
Need more? Email Us
Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
Texas Instruments
Power Management Solutions for Xilinx and Altera FPGAs | TMS320C6678 EVAL BRD
Need more? Email Us
Analog Devices Inc.
EVAL KIT ADUCM3027 ADUCM3029 / ADUCM3029 Microcontroller Evaluation Kit 26MHz CPU 32MB SPI Flash Win 8 Enterprise/Win 8 Professional
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
STMicroelectronics
STM3220G-EVAL evaluation board
Need more? Email Us
Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess