EN
  • EN
  • DE

STM8L162R8T6

Part No STM8L162R8T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 64LQFP  /  STM8 series Microcontroller IC 8-Bit 16MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series STM8L EnergyLite
Package Tray
Core Processor STM8
Core Size 8-Bit
Speed 16MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, IR, LCD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Data Converters A/D 28x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number STM8
Other Names 497-19225,STM8L162R8T6
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1262068-STM8L162R8T6
Ultra Librarian 3D Model Ultra Librarian STM8L162R8T6 CAD Model

Description

The STM8L162R8T6 is a cutting-edge microcontroller from STMicroelectronics, designed with a focus on both performance and energy efficiency. This device is a member of the STM8L ultra-low-power family and is equipped with an STM8 core running at up to 16 MHz. It's an ideal choice for a wide range of applications, including industrial control, consumer electronics, and battery-operated devices.

Key Features

  • Core: STM8 8-bit core, up to 16 MHz clock frequency.
  • Memory: 64 KB of Flash program memory with read-while-write support, 2 KB of RAM, and 1 KB of data EEPROM.
  • Energy Efficiency: Operating voltage from 1.8V to 3.6V and five low-power modes to ensure maximum efficiency.
  • Rich Peripherals: Integrated features include a 12-bit ADC, timers, comparators, USART, SPI, and I2C interfaces.
  • Temperature Range: The device operates within a temperature range of -40°C to 85°C, suitable for harsh environments.
  • Package: Available in an LQFP64 package, providing ample I/O lines for complex applications.

Advanced Integration

The STM8L162R8T6 integrates advanced features that help to reduce the system cost and BOM. Its true data EEPROM supports up to 300,000 write/erase cycles, ensuring data retention and reliability over the product's lifecycle. Additionally, the integrated debug module with a hardware breakpoint helps to streamline development, reducing time to market.

Development Support

STMicroelectronics provides extensive support for the STM8L162R8T6 microcontroller, including software libraries, development tools, and evaluation boards. The STM8/128-EVAL evaluation board, for example, can be used to jump-start the development process and explore the full potential of the microcontroller.

Applications

The versatility of the STM8L162R8T6 makes it suitable for a broad range of applications, such as:

  • Smart sensors and battery-operated devices
  • Home appliances and consumer electronics
  • Industrial controls and automation systems
  • Medical equipment and healthcare devices

In conclusion, the STM8L162R8T6 from STMicroelectronics is a robust and versatile microcontroller that offers an optimal balance between performance and power consumption, making it an excellent choice for designers looking to develop energy-efficient and cost-effective products.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess