EN
  • EN
  • DE

STM8S205S6T6C

Part No STM8S205S6T6C
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708765-STM8S205S6T6C
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8S205S6T6C CAD Model

Description

The STM8S205S6T6C is a high-performance microcontroller unit (MCU) from STMicroelectronics, crafted to cater to a wide range of applications requiring robust performance in a small package. This versatile MCU is based on the advanced STM8 core, operating at a frequency of up to 16 MHz, and is well-suited for industrial, automotive, and consumer applications.

Key Features

  • Core: STM8 8-bit core, up to 16 MHz clock frequency
  • Memory: 32 Kbytes of Flash program memory with read-while-write support, 2 Kbytes of RAM, 1 Kbyte of EEPROM
  • Timers: Three 16-bit timers, one 8-bit timer, and a watchdog timer
  • Communication Interfaces: UART, SPI, and I2C interfaces for full-duplex communication
  • I/O Ports: Up to 38 I/O ports, all mappable on 16 external interrupt vectors
  • Operating Voltage: 2.95 V to 5.5 V operating voltage range, making it suitable for a variety of power environments
  • Advanced Control: Advanced control timer, 10-bit ADC with up to 10 channels, and a true data EEPROM

Robust Design

The STM8S205S6T6C MCU is designed with reliability in mind, featuring embedded BOR (Brown Out Reset) and an Auto Wake Up from Halt mode. Its robust design ensures stable operation even in challenging environmental conditions.

Development Support

STMicroelectronics provides comprehensive development support for the STM8S205S6T6C, including software libraries, development kits, and a supportive ST community. This ensures a smooth development process, from prototype to production.

Applications

With its rich set of peripherals and interfaces, the STM8S205S6T6C MCU is ideal for a range of applications such as:

  • Industrial control systems
  • Automotive systems
  • Home appliances
  • Consumer electronics
  • Complex embedded systems

Overall, the STM8S205S6T6C from STMicroelectronics is a powerful and flexible microcontroller that offers an optimal balance of performance, power consumption, and cost, making it a go-to choice for engineers and designers across various industries.

You May Also Be Interested in

STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M3 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Frame | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $9.3457
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
Lowest to $5.1294
STMicroelectronics
Lowest to $4.9041
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9516 $61.8540
150+ $0.7809 $117.1350
230+ $0.7564 $173.9720
320+ $0.7320 $234.2400
410+ $0.7077 $290.1570
550+ $0.6345 $348.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess