EN
  • EN
  • DE

STN1NF10-TR

Part No STN1NF10-TR
Manufacturer STMicroelectronics
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SOT-223
Manufacturer STMicroelectronics
Manufacturer Homepage www.st.com
Win Source Part Number 749610-STN1NF10-TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STN1NF10-TR CAD Model

Description

STN1NF10-TR - N-Channel 100V - 1A SOT-223 STripFET™ II Power MOSFET

The STN1NF10-TR is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a global leader in semiconductor solutions. This device is part of the STripFET™ II series, which is renowned for its low on-resistance and low gate charge, making it an excellent choice for a wide range of power management applications. The STN1NF10-TR is designed to handle up to 100V and 1A, ensuring efficient operation in both high voltage and current scenarios.

This MOSFET utilizes advanced silicon technology to provide superior performance in terms of switching speed and energy efficiency. The low threshold voltage ensures that the device can be driven at lower voltages, making it suitable for low-voltage applications. The SOT-223 package is not only compact but also provides excellent thermal performance, which is critical for maintaining stability and reliability in high-power and high-temperature environments.

Key Features:

  • Drain-source voltage (V<sub>DS): 100V
  • Current (I<sub>D): 1A
  • Low threshold drive
  • Low on-resistance (R<sub>DS(on))
  • High switching speed
  • Improved thermal performance with SOT-223 package
  • 100% avalanche tested

Applications for the STN1NF10-TR MOSFET are diverse and include power supply switches, DC-DC converters, motor control circuits, and load switches. Its efficiency and reliability make it an ideal choice for both commercial and industrial uses. Designers and engineers will appreciate the MOSFET's ease of integration into various circuit designs due to its standardized package and compatibility with existing PCB layouts.

STMicroelectronics' commitment to quality ensures that the STN1NF10-TR MOSFET meets the highest standards for performance and durability. Whether you're developing power management systems, designing efficient motor controllers, or innovating in the field of renewable energy, the STN1NF10-TR offers the reliability and efficiency you need in a compact, high-performance package.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,700 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess