EN
  • EN
  • DE

STOD02PUR

Part No STOD02PUR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CONV DC-DC DUAL AMOLED 12-DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Applications Converter, AMOLED Display
Voltage - Input 2.5 V to 4.5 V
Number of Outputs 2
Output Voltage 4.6V, -2.3 V to -5.9 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 12-DFN (3x3)
Win Source Part Number 031452-STOD02PUR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STOD02PUR CAD Model

Description

The STOD02PUR is a highly integrated power supply IC designed by STMicroelectronics, tailored for driving AMOLED displays. This advanced power solution is well-suited for compact devices that require efficient power management for their display modules. The STOD02PUR stands out for its ability to provide a stable and reliable power source, ensuring optimal performance of AMOLED screens in various electronic devices such as smartphones, smartwatches, and portable media players.

Key Features

  • Versatile Power Output: The IC is capable of providing a dual output, with a positive supply voltage up to 4.6V and a negative supply voltage down to -5.4V, which is essential for AMOLED display technologies.
  • High Efficiency: It boasts a high power conversion efficiency, which not only enhances battery life but also minimizes heat generation, a critical aspect for handheld and wearable devices.
  • Compact Design: The STOD02PUR is designed with a small footprint, making it ideal for integration into space-constrained applications without sacrificing performance.
  • Integrated Protection Features: The device includes built-in protection mechanisms such as over-voltage, under-voltage, and thermal shutdown to safeguard the display and the IC from potential damage.

Applications

The STOD02PUR is suitable for a wide range of applications that utilize AMOLED display technology. Its high efficiency and compact size make it perfect for:

  • Smartphones and Tablets
  • Wearable Technology
  • Portable Media Players
  • Other compact consumer electronics with display requirements

Technical Specifications

With an input voltage range of 2.4V to 5.5V, the STOD02PUR is versatile and can adapt to different power sources. The IC also supports a 1.2 MHz fixed switching frequency, which helps to reduce the size of the external components, further contributing to a reduction in overall design size. The device is available in a small 3x3 mm QFN16 package, which is highly advantageous for modern, sleek electronic designs.

Conclusion

The STOD02PUR from STMicroelectronics is an innovative power supply solution that offers a combination of efficiency, compactness, and reliability. It is engineered to meet the stringent requirements of AMOLED display technologies, making it a go-to choice for designers looking to enhance the performance and longevity of their electronic devices.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 82,800 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess