EN
  • EN
  • DE

STP12NK65Z

Part No STP12NK65Z
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194532-STP12NK65Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP12NK65Z CAD Model

Description

STP12NK65Z - N-Channel Zener-Protected SuperMESH™ Power MOSFET

The STP12NK65Z is a cutting-edge N-Channel Zener-Protected SuperMESH™ Power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is part of STMicroelectronics' SuperMESH™ series, known for their high performance in energy efficiency, reduced power losses, and superior thermal management.

With a drain-source voltage (V<sub>DS) of 650V and a continuous drain current (I<sub>D) of 12A, the STP12NK65Z is optimized for a wide range of high-voltage applications. It features a low on-resistance (R<sub>DS(on)), which enhances its efficiency by minimizing conduction losses. The device's Zener diode protection provides robustness against voltage transients, making it suitable for harsh electrical environments.

The STP12NK65Z also boasts a fast switching speed, contributing to the reduction of switching losses and improving overall system performance. This characteristic is particularly beneficial in applications such as Switch Mode Power Supplies (SMPS), lighting ballasts, welding equipment, and other high-frequency circuits.

Key features of the STP12NK65Z include:

  • High Voltage Capability: With a 650V rating, it is suitable for high voltage applications.
  • Low Gate Charge: Reduces switching losses and improves efficiency.
  • Zener-Protected: Ensures durability against voltage spikes and transients.
  • Low Thermal Resistance: Provides better heat dissipation and reliability.
  • 100% Avalanche Tested: Guarantees reliable operation under extreme conditions.

Designed with the latest technology, the STP12NK65Z also offers a reduced capacitance profile, which leads to less noise and lower electromagnetic interference (EMI). This makes the MOSFET an excellent choice for sensitive applications where EMI must be kept to a minimum.

STMicroelectronics has packaged the STP12NK65Z in a TO-220 package, which is not only robust but also easy to mount on a variety of PCBs, making it a versatile choice for designers looking to integrate a high-performance power MOSFET into their systems. With its combination of high efficiency, protection features, and reliability, the STP12NK65Z stands out as a superior choice for power management and conversion in industrial, consumer, and computing applications.

You May Also Be Interested in

Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess