EN
  • EN
  • DE

STP3N80K5

Part No STP3N80K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 2.5A TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 800 V 2.5A (Tc) 60W (Tc) Through Hole TO-220
Manufacturer STMicroelectronics
Series SuperMESH5™
Package Tube
Part Status Not For New Designs
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STP3N80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-14281-5, STP3N80K5-ND, 497-14281-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935561-STP3N80K5
Ultra Librarian 3D Model Ultra Librarian STP3N80K5 CAD Model

Description

STP3N80K5 Power MOSFET Overview

The STP3N80K5 is a robust and efficient N-channel Power MOSFET designed and manufactured by STMicroelectronics. This high-performance transistor is tailored for a wide range of power applications, offering an optimal balance between on-resistance and switching performance, which makes it an excellent choice for high-efficiency power management tasks.

Key Features

  • Advanced Technology: The device utilizes STMicroelectronics' advanced MDmesh™ K5 technology, which combines excellent RDS(on) per area with reduced gate charge, ensuring high efficiency in power conversion applications.
  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 800V, the STP3N80K5 is capable of handling high voltage operations, making it suitable for a variety of industrial and consumer applications.
  • Low On-Resistance: The low on-state resistance (RDS(on)) of this MOSFET minimizes conduction losses, contributing to the overall efficiency of the system in which it is employed.
  • High Current Rating: The device can support a continuous drain current (ID) at 25°C, providing ample current handling capability for demanding power applications.
  • Enhanced Thermal Performance: The STP3N80K5 comes in a TO-220 package, which is known for its excellent thermal dissipation characteristics, ensuring reliable operation even under high power conditions.

Applications

The STP3N80K5 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC-DC Converters
  • Power Factor Correction Circuits
  • Motor Control Applications

Reliability and Quality

STMicroelectronics is committed to delivering high-quality products. The STP3N80K5 is no exception and has been rigorously tested to meet stringent standards for reliability and performance. With its robust design and manufacturing excellence, this Power MOSFET is a reliable choice for designers looking to enhance the efficiency and longevity of their power management systems.

You May Also Be Interested in

Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
NXP / Nexperia
IC TRANS RF LDMOS / RF Mosfet LDMOS (Dual) 28 V 800 mA 1.81GHz 17.4dB 71W NI-1230-4LS2L
Need more? Email Us
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6822 $50.4660
75+ $1.3803 $103.5225
115+ $1.3371 $153.7665
155+ $1.2940 $200.5700
200+ $1.2509 $250.1800
270+ $1.1215 $302.8050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,530 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess