EN
  • EN
  • DE

STP3NK100Z

Part No STP3NK100Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1000V 2.5A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 1000 V 2.5A (Tc) 90W (Tc) Through Hole TO-220
Manufacturer STMicroelectronics
Series SuperMESH™
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STP3N
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number STP3NK100Z-ND, -497-7524-5, 497-7524-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898327-STP3NK100Z
Ultra Librarian 3D Model Ultra Librarian STP3NK100Z CAD Model

Description

STP3NK100Z - N-Channel 1000V - 2.3 Ohm - 3A TO-220/TO-220FP Zener-Protected SuperMESH™ Power MOSFET

The STP3NK100Z is a high voltage N-channel Power MOSFET designed and manufactured by the renowned semiconductor company STMicroelectronics. It is part of the SuperMESH™ family, which is well-known for its perfect combination of high switching efficiency, low on-resistance, and cost-effectiveness. This particular MOSFET is encapsulated in a TO-220/TO-220FP package, providing a compact solution for a wide range of applications.

With a drain-source voltage (V<sub>DS) of 1000V, the STP3NK100Z is particularly suited for high voltage applications that require efficient power management. Its low on-resistance of 2.3 Ohm minimizes conduction losses, while the maximum continuous drain current (I<sub>D) of 3A ensures adequate current handling capabilities for a variety of electronic circuits and components.

One of the key features of the STP3NK100Z is its Zener-protected design. This built-in protection mechanism provides enhanced reliability and longevity by safeguarding the device against excessive voltage spikes, making it an ideal choice for applications that experience unstable or fluctuating power conditions. The Zener protection also simplifies the design by reducing the need for external components to manage overvoltage conditions.

The SuperMESH™ technology integrates a unique patented structure that combines vertical current flow with a proprietary strip layout, resulting in a device with extremely low on-resistance and reduced gate charge. These characteristics make the STP3NK100Z highly efficient in switching applications, contributing to energy savings and reduced heat dissipation.

Applications for the STP3NK100Z are diverse and include switch-mode power supplies (SMPS), lighting applications (such as LED drivers and ballasts), high-efficiency converters, and power management tasks in consumer electronics, computer peripherals, and industrial equipment.

STMicroelectronics provides comprehensive technical support for the STP3NK100Z, including detailed datasheets, application notes, and simulation models, making it easier for engineers to integrate this MOSFET into their designs. With its robust performance and protection features, the STP3NK100Z is a reliable and efficient solution for advanced power management requirements.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
Alpha & Omega Semiconductor Inc.
650V 11A a MOS TM Power Transistor
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
Infineon Technologies
MOSFET N-CH 100V 8.3A 8-SOIC
Lowest to $0.5419
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess