EN
  • EN
  • DE

STP3NK50Z

Part No STP3NK50Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series SuperMESH™
Package Tube
Product Status Not For New Designs
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 500 V
Current - Continuous Drain (Id) @ 25°C 2.3A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 3.3Ohm @ 1.15A, 10V
Vgs(th) (Max) @ Id 4.5V @ 50µA
Gate Charge (Qg) (Max) @ Vgs 15 nC @ 10 V
Vgs (Max) ±30V
Input Capacitance (Ciss) (Max) @ Vds 280 pF @ 25 V
Power Dissipation (Max) 45W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package TO-220
Package / Case TO-220-3
Base Product Number STP3NK50
Other Names 497-17623
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1277970-STP3NK50Z
Ultra Librarian 3D Model Ultra Librarian STP3NK50Z CAD Model

Description

STP3NK50Z - N-Channel MOSFET by STMicroelectronics

The STP3NK50Z is a robust N-channel power MOSFET designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This MOSFET is part of ST's MDmesh™ K5 series, which is well-known for its high voltage power MOSFETs with low on-resistance and low gate charge. The device is engineered to deliver superior performance in a wide range of applications, including switch mode power supplies (SMPS), lighting, welding, DC-AC converters, and motor control systems.

Featuring a maximum continuous drain current of 3A and a drain-source voltage of up to 500V, the STP3NK50Z is optimized for high voltage switching applications. Its threshold voltage is designed to be in the range of 2V to 4V, which makes it suitable for logic level gate drive circuits. Moreover, the MOSFET's low gate charge and low crss (reverse transfer capacitance) contribute to its efficiency, especially in high-frequency operations.

The STP3NK50Z is encapsulated in a TO-220 package, which is widely used for its good thermal and electrical performance. This package ensures that the MOSFET can handle high current and power levels while maintaining a low junction-to-case thermal resistance. The robustness of the device is further enhanced by its high dv/dt capability, which provides reliable operation even under harsh conditions.

One of the key advantages of the STP3NK50Z is its Zener-protected gate, which offers protection against electrostatic discharge (ESD) and ensures the longevity of the device. This feature is particularly important in environments where ESD can be a significant risk to electronic components.

In summary, the STP3NK50Z from STMicroelectronics is a high-voltage, high-performance N-channel MOSFET that offers a combination of low on-resistance, low gate charge, and high dv/dt capability. Its TO-220 package, Zener-protected gate, and compatibility with high-frequency applications make it a versatile and reliable choice for designers and engineers looking to optimize their power management solutions.

For detailed specifications and application notes, it is recommended to consult the datasheet provided by STMicroelectronics to ensure proper usage and integration of the STP3NK50Z into your electronic designs.

You May Also Be Interested in

Rohm Semiconductor
MOSFET P-CH 20V 1A WEMT6
Lowest to $2.8240
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060
ON Semiconductor
Power MOSFET 30 V, 54 A, Single N-Channel, DPAK/IPAK
Lowest to $0.2900
IXYS
HiPerFET Power MOSFETs Q-CLASS
Lowest to $63.2895
STMicroelectronics
MOSFET N-CH 600V 17A TO220FP
Lowest to $5.6965
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 1KV 3.5A TO220FP
Need more? Email Us
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
185+ $0.2736 $50.6160
450+ $0.2245 $101.0250
690+ $0.2175 $150.0750
955+ $0.2105 $201.0275
1,230+ $0.2035 $250.3050
1,645+ $0.1824 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,900 pieces
MOQ: 185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess