EN
  • EN
  • DE

STP40NF03L

Part No STP40NF03L
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 40A TO-220
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2.5V @ 250μA
Max Gate Charge 15nC @ 4.5V
Max Input Capacitance 770pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 22 mOhm @ 20A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Dimension TO-220-3
Win Source Part Number 053934-STP40NF03L
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STP40NF03L CAD Model

Description

The STP40NF03L is a robust N-Channel enhancement-mode Field Effect Transistor (MOSFET) from STMicroelectronics, designed to deliver high-performance switching applications. This semiconductor device is part of the STripFET™ II series, which is known for its low on-resistance and low gate charge, making it highly efficient for power management tasks.

Key Features

  • Low Threshold Voltage: The device has a low threshold voltage, which ensures that it can be driven by low-voltage logic signals, making it compatible with contemporary microcontroller outputs.
  • High Current Capability: With a continuous drain current of 40A, the STP40NF03L is capable of handling high current loads, which is essential for demanding applications.
  • Low On-Resistance: The on-resistance (R<sub>DS(on)) is exceptionally low at just 0.022Ω, which minimizes power loss and improves efficiency in the circuit.
  • High Switching Speed: The device offers fast switching performance, which is critical for reducing switching losses in power conversion applications.
  • 100% Avalanche Tested: Ensuring reliability, each device is tested for avalanche energy ratings, providing a measure of ruggedness in harsh operating conditions.

Applications

The STP40NF03L is well-suited for a wide range of applications, including:

  • Switching regulators and converters
  • Motor control circuits
  • Power management functions
  • High-efficiency DC/DC converters
  • Automotive and industrial applications

Package and Mounting

Encased in a TO-220 package, the STP40NF03L offers a familiar and easy-to-mount solution for PCB designers and manufacturers. The TO-220 package is widely used in commercial and industrial applications due to its robustness and thermal performance.

Conclusion

With its combination of low on-resistance, high current capability, and fast switching speeds, the STP40NF03L from STMicroelectronics is an excellent choice for designers looking to optimize the performance and efficiency of their power management systems. Its ruggedness and reliability further ensure that it can withstand challenging conditions, making it a versatile component for a multitude of electronic applications.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.4123 $59.7835
345+ $0.3384 $116.7480
530+ $0.3278 $173.7340
730+ $0.3173 $231.6290
945+ $0.3067 $289.8315
1,265+ $0.2749 $347.7485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,252 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess