EN
  • EN
  • DE

STP42N60M2-EP

Part No STP42N60M2-EP
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 34A TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 600 V 34A (Tc) 250W (Tc) Through Hole TO-220
Manufacturer STMicroelectronics
Series MDmesh™ M2-EP
Package Tube
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-220-3
Case / Package TO-220
Family Name STP42
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-15893-5, -497-15893-5
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935566-STP42N60M2-EP
Ultra Librarian 3D Model Ultra Librarian STP42N60M2-EP CAD Model

Description

The STP42N60M2-EP is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This high-performance product is part of the MDmesh™ M2 EP series, which utilizes an innovative vertical process technology to offer a combination of extremely low on-resistance and high dv/dt capability. These features make the STP42N60M2-EP an ideal choice for a wide array of power applications, including switch-mode power supplies (SMPS), lighting, welding, and high-efficiency converters.

The device boasts a robust and rugged design, with a die that is 100% avalanche tested to ensure reliability and durability even under the most demanding conditions. Its high threshold voltage (Vth) provides better immunity against unexpected voltage spikes, which is crucial for maintaining the integrity and longevity of the electronic system.

The STP42N60M2-EP operates at a standard voltage of 600V, which is suitable for high-voltage applications. Its low gate charge (Qg) and low input capacitance (Ciss) contribute to reduced switching losses, making the component highly efficient for energy-sensitive designs. With a continuous drain current (ID) of up to 40A at 25°C, this MOSFET can handle significant power without overheating, thanks to its excellent thermal performance.

The package for the STP42N60M2-EP is TO-220, a widely used and easily mountable form factor that provides good thermal and electrical characteristics. Its lead-free, halogen-free design not only meets the current environmental standards, such as RoHS compliance, but also ensures minimal ecological impact.

In summary, the STP42N60M2-EP from STMicroelectronics is a powerful and reliable component that offers an optimal solution for designers looking to improve efficiency, reduce operational costs, and ensure product longevity in high-voltage and power-intensive applications.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8617 $55.0319
14+ $7.3641 $103.0974
22+ $7.1153 $156.5366
31+ $6.6177 $205.1487
40+ $6.3689 $254.7560
50+ $6.1202 $306.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess