EN
  • EN
  • DE

STPSC8H065G2Y-TR

Part No STPSC8H065G2Y-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description AUTOMOTIVE-GRADE SILICON CARBIDE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 44 Weeks
Features Diode Silicon Carbide Schottky 650 V 8A Surface Mount D2PAK HV
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, ECOPACK®2
Package Reel - TR
Speed No Recovery Time > 500mA (Io)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK HV
Family Name STPSC8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-18399-1, 497-18399-2, 497-18399-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898429-STPSC8H065G2Y-TR
Ultra Librarian 3D Model Ultra Librarian STPSC8H065G2Y-TR CAD Model

Description

STPSC8H065G2Y-TR - Silicon Carbide Power Schottky Diode by STMicroelectronics

The STPSC8H065G2Y-TR is a robust and high-performance silicon carbide (SiC) power Schottky diode, designed by STMicroelectronics, a leader in semiconductor solutions. This diode is part of the automotive-grade product line that is AEC-Q101 qualified, making it ideal for high-reliability applications in automotive, industrial, and high-efficiency power management systems.

Featuring a 650V voltage rating and a 8A forward current capacity, the STPSC8H065G2Y-TR is engineered to provide reduced power losses and higher efficiency in your power conversion systems. The use of silicon carbide as the material allows for superior thermal performance and lower switching losses compared to traditional silicon diodes. This is due to SiC's inherent material properties, such as a wider bandgap, higher breakdown field, and better thermal conductivity.

The STPSC8H065G2Y-TR comes in a surface-mount TO-247 package, which ensures excellent power handling capability and is suitable for high-power density applications. The package is designed to optimize the thermal transfer and maximize reliability and longevity of the device under various operating conditions.

This power diode features a no-reverse recovery charge (Qrr) and no forward recovery, which is essential for applications requiring high switching frequencies. The result is reduced electromagnetic interference (EMI) and improved efficiency in switch-mode power supplies (SMPS), inverters, and other power conversion applications.

Moreover, the STPSC8H065G2Y-TR is optimized for operation in extreme environments, offering a junction temperature range from -40°C to +175°C. This wide temperature range ensures stable performance across various temperature extremes, making it an excellent choice for automotive powertrain systems, on-board chargers, and other challenging environments.

In summary, the STPSC8H065G2Y-TR silicon carbide power Schottky diode is a cutting-edge solution for designers looking to enhance efficiency, reliability, and thermal management in their power conversion applications. Its automotive-grade certification and robust package make it a dependable and high-performing component in the most demanding situations.

You May Also Be Interested in

GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess