EN
  • EN
  • DE

STS15N4LLF3

Part No STS15N4LLF3
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V 15A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 40V
Continuous Drain Current at 25°C 15A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 28nC @ 4.5V
Max Input Capacitance 2530pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 2.7W (Tc)
Maximum Rds On at Id,Vgs 5 mOhm @ 7.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1103876-STS15N4LLF3
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STS15N4LLF3 CAD Model

Description

STMicroelectronics STS15N4LLF3 N-Channel MOSFET

The STS15N4LLF3 is a high-performance, N-channel Power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This device is designed to meet a wide range of applications, offering a perfect balance between high efficiency and robustness for today's power electronics systems.

Key Features

  • Drain-source Voltage (V<sub>DS): 40V – This indicates the maximum voltage the MOSFET can withstand across its drain-source terminals without breakdown.
  • Continuous Drain Current (I<sub>D): 15A – The maximum current that can flow through the drain terminal continuously at a specified temperature.
  • Low On-resistance (R<sub>DS(on)): This feature ensures minimal power loss and heat generation when the MOSFET is turned on, enhancing overall efficiency.
  • High Switching Speed: The STS15N4LLF3 is designed for fast switching applications, reducing transition losses and improving performance in high-frequency circuits.
  • Enhanced Thermal Performance: With an excellent thermal resistance, this MOSFET can operate at lower temperatures, thus improving reliability and extending its lifespan.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche breakdown to ensure reliability under extreme conditions.

Applications

The STS15N4LLF3 is suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Systems
  • Automotive Applications
  • High-Efficiency Power Conversion

Package and Quality Assurance

The STS15N4LLF3 comes in a TO-220FP package, which is known for its robustness and ability to handle high-power applications. STMicroelectronics ensures that each device meets the highest quality standards, providing customers with a reliable and consistent product performance.

Whether you are designing power supplies, working on automotive electronics, or developing advanced power management systems, the STS15N4LLF3 from STMicroelectronics is an excellent choice for your N-channel MOSFET needs.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.5221 $60.0415
270+ $0.4284 $115.6680
420+ $0.4150 $174.3000
580+ $0.4016 $232.9280
745+ $0.3883 $289.2835
1,000+ $0.3481 $348.1000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,700 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess