EN
  • EN
  • DE

STS3P6F6

Part No STS3P6F6
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET P-CH 60V 3A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 6.4nC @ 10V
Max Input Capacitance 340pF @ 48V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2.7W (Tc)
Maximum Rds On at Id,Vgs 160 mOhm @ 1.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SO
Dimension 8-SOIC (0.154", 3.90mm Width)
Win Source Part Number 1103885-STS3P6F6
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian STS3P6F6 CAD Model

Description

Overview of STS3P6F6 Power MOSFET

The STS3P6F6 is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This device is part of STMicroelectronics' STripFET™ F6 series, which is recognized for its low on-state resistance and low gate charge, making it ideal for a wide range of power management applications.

Key Features

  • Low Threshold Voltage: The STS3P6F6 features a low threshold voltage, ensuring efficient operation even at low gate voltages, which is critical for battery-operated devices.
  • High Energy Efficiency: With its low on-state resistance (R<sub>DS(on)), this MOSFET reduces conduction losses, thereby improving overall energy efficiency in the application it is used in.
  • Fast Switching Performance: The device is optimized for fast switching, reducing switching losses and enhancing performance in high-frequency circuits.
  • Enhanced Thermal Performance: The power MOSFET is designed with an advanced package that ensures excellent thermal performance, allowing for higher current handling and improved reliability.

Applications

The STS3P6F6 is suitable for a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Battery management systems
  • Motor control circuits
  • Load switches

Product Specifications

With its compact size and robust design, the STS3P6F6 offers the following specifications:

  • Voltage Rating: 60V
  • Drain-to-Source Current (I<sub>D): 3A
  • Power Dissipation (P<sub>D): 2W
  • On-State Resistance (R<sub>DS(on)): 70 mΩ max
  • Package: SOT-23

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STS3P6F6 is rigorously tested to meet the highest industry standards for quality and reliability, ensuring that it performs consistently across various temperature ranges and operating conditions.

For designers and engineers looking for a reliable and efficient power MOSFET solution, the STS3P6F6 from STMicroelectronics stands out as an excellent choice, offering a blend of performance, efficiency, and reliability.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6322 $60.0590
225+ $0.5188 $116.7300
345+ $0.5027 $173.4315
475+ $0.4864 $231.0400
615+ $0.4702 $289.1730
825+ $0.4216 $347.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess