STMicroelectronics STS8C6H3LL Low Voltage Power MOSFET
The STS8C6H3LL is a state-of-the-art power MOSFET designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This component is part of the STripFET™ VII DeepGATE™ technology, which ensures optimized performance in terms of on-state resistance and switching behavior, making it an excellent choice for a wide range of power management applications.
The device features a low threshold drive, which makes it suitable for low voltage applications that require high efficiency and reliability. With a V<sub>DS of 60V and an R<sub>DS(on) of just 8.3 mΩ, it provides an excellent balance between conduction and switching losses, allowing for efficient power conversion in compact designs.
The STS8C6H3LL comes in a surface-mount PowerFLAT™ 5x6 package, which not only offers a small footprint but also an exceptionally low profile, making it ideal for space-constrained applications. The package is designed to optimize the thermal performance and to increase the reliability of the device in operation, which is crucial for applications that are sensitive to temperature variations and require a long operational life.
Applications for the STS8C6H3LL include, but are not limited to, DC-DC converters, motor control circuits, and power management solutions in computing and telecom systems. Its high-efficiency and power density characteristics make it particularly well-suited for synchronous rectification in switched-mode power supplies, where energy savings are crucial.
Designers will appreciate the robustness of the STS8C6H3LL, as it features built-in protection against gate oxide stress and ESD (electrostatic discharge) immunity, ensuring the MOSFET's durability and long-term performance. The product is also 100% avalanche tested, which guarantees safe operation under abnormal operating conditions.
Overall, the STS8C6H3LL is a testament to STMicroelectronics' commitment to providing advanced power solutions that meet the evolving needs of modern electronic systems, offering both performance and practicality for a multitude of power conversion applications.