EN
  • EN
  • DE

STSJ50NH3LL

Part No STSJ50NH3LL
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 12A 8-PWRSOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 50A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 12nC @ 4.5V
Max Input Capacitance 965pF @ 25V
Maximum Gate-Source Voltage ±16V
Power Dissipation (Max) 3W (Ta), 50W (Tc)
Maximum Rds On at Id,Vgs 10.5 mOhm @ 6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Dimension 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Win Source Part Number 116427-STSJ50NH3LL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STSJ50NH3LL CAD Model

Description

The STSJ50NH3LL is a state-of-the-art power MOSFET from STMicroelectronics, designed to deliver high efficiency and reliability for a wide range of applications. This device is part of STMicroelectronics' STripFET™ VII DeepGATE™ technology, which provides superior performance in terms of both on-state resistance and switching behavior.

Key Features

  • Low On-Resistance (R<sub>DS(on)): The STSJ50NH3LL boasts an exceptionally low on-state resistance, which minimizes conduction losses and enhances overall efficiency.
  • High Current Capability: With a continuous drain current of 50A, this MOSFET can handle high current applications with ease.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring reliability even under extreme conditions.
  • Low Gate Charge (Q<sub>g): The reduced gate charge results in faster switching speeds, which is essential for high-frequency applications.
  • Low Threshold Voltage (V<sub>GS(th)): This feature allows for the MOSFET to be driven at lower gate voltages, making it compatible with a wider range of driving circuits.

Applications

The STSJ50NH3LL is ideal for a diverse array of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • Power Management Systems
  • DC-DC Converters
  • Motor Drives
  • Automotive Applications
  • LED Lighting

Environmental and Quality Certifications

STMicroelectronics is committed to environmental sustainability and quality. The STSJ50NH3LL is manufactured with these principles in mind, adhering to:

  • RoHS Compliance
  • REACH Compliance
  • ISO 9001:2015 Quality Management
  • ISO/TS 16949 Automotive Quality Management

With its robust design and advanced technology, the STSJ50NH3LL is a perfect choice for designers looking for a high-performance power MOSFET that does not compromise on efficiency or reliability.

You May Also Be Interested in

Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess