EN
  • EN
  • DE

STSJ60NH3LL

Part No STSJ60NH3LL
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 60A 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 30 V 60A (Tc) 3W (Ta), 50W (Tc) Surface Mount 8-SOIC-EP
Manufacturer STMicroelectronics
Series STripFET™
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Case / Package 8-SOIC-EP
Family Name STSJ60
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-5252-2, 1805-STSJ60NH3LLDKR, 497-5252-1, 497-5252-6, -497-5252-6, -497-5252-1, -497-5252-2, 1805-STSJ60NH3LLCT, 1805-STSJ60NH3LLTR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935634-STSJ60NH3LL
Ultra Librarian 3D Model Ultra Librarian STSJ60NH3LL CAD Model

Description

Product Overview: STSJ60NH3LL N-channel Power MOSFET

The STSJ60NH3LL is a high-performance N-channel Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This Power MOSFET is part of their STripFET™ III series, which utilizes advanced technology to provide excellent on-state resistance and switching performance, making it ideal for a wide range of power applications.

Key Features

  • Low On-Resistance: The STSJ60NH3LL boasts an extremely low on-resistance (R<sub>DS(on)) of just 6.3 mΩ at V<sub>GS = 10 V, which enhances its efficiency in conducting electricity and minimizes energy loss.
  • High Drain Current: With a continuous drain current (I<sub>D) of 60 A, this MOSFET can handle significant current, making it suitable for high-power applications.
  • 100% Avalanche Tested: The device is guaranteed to withstand rugged operating conditions, as it is thoroughly tested for avalanche ruggedness.
  • Low Gate Charge: A low gate charge (Q<sub>g) ensures that the device can switch on and off quickly, improving performance in fast-switching applications.
  • Low Threshold Voltage: It has a low threshold voltage (V<sub>th), which allows for better control at lower gate voltages.

Applications

The STSJ60NH3LL is suitable for a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Current Switching
  • DC/DC and AC/DC converters
  • Motor Control
  • Power Management Functions

Package and Quality

This MOSFET comes in a surface-mount D2PAK package, which is designed for compact and efficient thermal performance in high-power density applications. The STSJ60NH3LL is also compliant with the RoHS directive, ensuring that it meets the latest environmental standards for hazardous substances.

With its combination of low on-resistance, high current capability, and robust design, the STSJ60NH3LL from STMicroelectronics represents a reliable and efficient solution for designers looking to optimize the performance and efficiency of their power management systems.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess