EN
  • EN
  • DE

STTH15RQ06WY

Part No STTH15RQ06WY
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr STMicroelectronics
Series Automotive, AEC-Q101
Package Tube
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 15A
Voltage - Forward (Vf) (Max) @ If 2.95 V @ 15 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 20 µA @ 600 V
Mounting Type Through Hole
Package / Case DO-247-2 (Straight Leads)
Supplier Device Package DO-247
Operating Temperature - Junction -40°C ~ 175°C
Base Product Number STTH15
Other Names 497-17592
Standard Package 30
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1281998-STTH15RQ06WY
Ultra Librarian 3D Model Ultra Librarian STTH15RQ06WY CAD Model

Description

The STTH15RQ06WY is a cutting-edge ultrafast recovery diode designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This high-performance diode is specifically engineered to meet the rigorous demands of high-efficiency power supply applications and is well-suited for a variety of switching applications where low conduction and switching losses are essential.

Key Features

  • High Reverse Voltage Capability: With a reverse voltage rating of 600V, the STTH15RQ06WY is capable of handling high voltage environments, making it ideal for use in power converters and other high-voltage applications.
  • Ultrafast Recovery Time: The diode boasts an exceptionally fast recovery time, which minimizes switching losses and improves overall efficiency, especially in high-frequency operations.
  • Low Forward Voltage Drop: A low forward voltage drop ensures reduced power dissipation and higher efficiency, which is critical in power-sensitive designs.
  • High Surge Current Capability: It can withstand high surge currents, providing robust performance during transient conditions.
  • Soft Recovery Characteristics: The soft recovery behavior of the STTH15RQ06WY reduces electromagnetic interference (EMI), which is beneficial for applications sensitive to noise.

Applications

  • Switch Mode Power Supplies (SMPS)
  • Free-Wheeling Diodes in Converters
  • Snubber Diodes
  • Power Factor Correction Circuits
  • High-Frequency Inverters

Product Summary

The STTH15RQ06WY is packaged in an insulated TO-220FPAC, which offers improved thermal performance and isolation. It is a robust and reliable solution for designers looking to enhance the performance of their power management systems. With its combination of high-speed switching, thermal efficiency, and high-voltage capability, the STTH15RQ06WY stands out as a top choice for engineers seeking components that deliver both power efficiency and reliability.

STMicroelectronics provides comprehensive technical support and documentation for the STTH15RQ06WY, including datasheets, application notes, and design tools, ensuring that integrating this diode into your designs is as seamless as possible.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1700 $52.0800
57+ $1.7806 $101.4942
87+ $1.7249 $150.0663
120+ $1.6693 $200.3160
155+ $1.6136 $250.1080
208+ $1.4467 $300.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess