EN
  • EN
  • DE

STU7N105K5

Part No STU7N105K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1050V 4A IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 1050 V 4A (Tc) 110W (Tc) Through Hole IPAK (TO-251)
Manufacturer STMicroelectronics
Series SuperMESH5™
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Case / Package IPAK (TO-251)
Family Name STU7N105
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-15249-5, -497-15249-5
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898495-STU7N105K5
Ultra Librarian 3D Model Ultra Librarian STU7N105K5 CAD Model

Description

The STU7N105K5 is a high-performance, N-channel Power MOSFET presented by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This particular MOSFET is designed to deliver efficiency and power density in various applications, making it an excellent choice for designers looking to optimize their power management systems.

Key Features

  • High Drain-Source Breakdown Voltage (V<sub>DS): With a breakdown voltage of 1050V, the STU7N105K5 is well-suited for high voltage applications, offering a robust and safe operation within a wide range of conditions.
  • Low Threshold Voltage (V<sub>GS(th)): The device has a low gate threshold voltage, making it easy to drive and control at lower voltages, which can be beneficial for low-power applications.
  • Low On-Resistance (R<sub>DS(on)): Its low on-resistance ensures minimal power loss during operation, leading to higher efficiency and reduced heat generation.
  • High Continuous Drain Current (I<sub>D): The MOSFET supports a high continuous drain current, enabling it to handle significant power levels necessary for demanding applications.
  • Enhanced Body Diode: The device includes an enhanced body diode that provides fast recovery time and improved reliability, which is crucial for applications requiring frequent switching.

Applications

The STU7N105K5 is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC/DC Converters
  • Motor Control Systems
  • Power Management Circuits
  • Automotive and Industrial Applications

Its robust design ensures reliable performance across these diverse applications, while its energy-efficient operation helps reduce environmental impact and operational costs. The STU7N105K5 from STMicroelectronics represents a smart choice for engineers and designers looking for a MOSFET that combines high voltage capability, efficiency, and reliability.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3758 $59.3950
60+ $1.9493 $116.9580
92+ $1.8883 $173.7236
127+ $1.8274 $232.0798
164+ $1.7666 $289.7224
219+ $1.5837 $346.8303
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,975 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess