The STV5348/T-A5 from STMicroelectronics is a cutting-edge integrated circuit designed for the advanced requirements of modern television signal processing. This highly integrated solution is part of STMicroelectronics' commitment to providing state-of-the-art semiconductor technologies for the consumer electronics market.
Key Features
- Advanced Signal Processing: The STV5348/T-A5 is equipped with sophisticated signal processing capabilities that ensure high-quality image reproduction and stable signal reception.
- Multi-Standard Support: This versatile IC supports various broadcasting standards, making it suitable for deployment in a wide range of geographical regions and television systems.
- Low Power Consumption: Designed with energy efficiency in mind, the STV5348/T-A5 minimizes power consumption, contributing to the overall energy savings of the television set.
- Compact Design: The small form factor of the chip allows for integration into slim and compact television designs without compromising performance.
Applications
The STV5348/T-A5 is primarily used in television sets, serving as a core component in the signal processing pathway. Its robust design and compatibility with multiple standards make it an ideal choice for manufacturers looking to produce televisions for a global market.
Technical Specifications
Parameter
Value
Manufacturer
STMicroelectronics
Part Number
STV5348/T-A5
Package / Case
Specific packaging details
Operating Temperature
Specified range (e.g., 0°C to 70°C)
Supply Voltage
Typical voltage requirements (e.g., 3.3V)
Overall, the STV5348/T-A5 is a testament to STMicroelectronics' dedication to providing advanced semiconductor solutions that meet the evolving needs of the consumer electronics industry. Its combination of performance, efficiency, and versatility makes it a top choice for television manufacturers worldwide.