EN
  • EN
  • DE

STW12N150K5

Part No STW12N150K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1500V 7A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 1500 V 7A (Tc) 250W (Tc) Through Hole TO-247-3
Manufacturer STMicroelectronics
Series MDmesh™ K5
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name STW12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898509-STW12N150K5
Ultra Librarian 3D Model Ultra Librarian STW12N150K5 CAD Model

Description

The STW12N150K5 is a high-performance, N-channel MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is designed to deliver exceptional power efficiency and reliability for a wide range of applications, including switch-mode power supplies, LED lighting, motor control, and high-performance computing.

Key Features

  • High Voltage Capability: The STW12N150K5 can handle drain-source voltages up to 1500V, making it suitable for high-voltage applications.
  • Low On-Resistance: With an on-resistance of only 1.15 ohms, this MOSFET ensures minimal power loss during operation, contributing to overall system efficiency.
  • High Current Rating: It can support a continuous drain current of up to 12A, allowing it to handle significant power levels.
  • Reduced Gate Charge: The device features a low gate charge, which minimizes switching losses and enables faster switching speeds.
  • Enhanced Ruggedness: The STW12N150K5 is engineered for enhanced ruggedness, providing reliable performance even under harsh conditions.
  • 100% Avalanche Tested: This MOSFET is guaranteed to be avalanche tested, ensuring its ability to withstand high-energy pulses.

Applications

  • Switch-mode power supplies (SMPS)
  • Power conversion systems
  • Motor control circuits
  • LED lighting solutions
  • High-performance computing

Quality and Reliability

The STW12N150K5 is built to meet the stringent quality standards of STMicroelectronics. It is designed to provide long-term reliability and stability in a variety of operating conditions. The device is RoHS compliant and is manufactured with the environment in mind, ensuring minimal ecological impact without compromising performance.

Technical Support and Availability

STMicroelectronics offers comprehensive technical support for the STW12N150K5, including datasheets, application notes, and design resources. Customers can also access professional assistance from ST's technical staff to help integrate this MOSFET into their designs. For pricing and availability, customers are encouraged to contact STMicroelectronics or authorized distributors.

You May Also Be Interested in

Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2062 $65.6496
18+ $6.7333 $121.1994
27+ $6.5229 $176.1183
37+ $6.3125 $233.5625
48+ $6.1021 $292.9008
64+ $5.4708 $350.1312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess