EN
  • EN
  • DE
  • IT

STW13NK80Z

Part No STW13NK80Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 12A TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 800V
Continuous Drain Current at 25°C 12A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 155nC @ 10V
Max Input Capacitance 3480pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 230W (Tc)
Maximum Rds On at Id,Vgs 650 mOhm @ 6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 054049-STW13NK80Z
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW13NK80Z CAD Model

Description

STW13NK80Z N-Channel MOSFET by STMicroelectronics

The STW13NK80Z is a high-performance N-Channel MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver the efficiency and reliability required for a wide range of applications, including switch-mode power supplies, motor control, and high-efficiency converters.

Key Features

  • Advanced Technology: The STW13NK80Z utilizes STMicroelectronics' MDmesh™ technology which combines a vertical structure with a strip layout to yield one of the world's lowest on-resistance and gate charge. These features make it an excellent choice for applications requiring high power efficiency and fast switching.
  • High Voltage Capacity: With a drain-source voltage (V<sub>DS) of 800V, this MOSFET is suitable for high-voltage applications, offering robust performance for industrial and consumer electronic designs.
  • Low On-Resistance: The on-resistance (R<sub>DS(on)) is exceptionally low, which minimizes conduction losses and improves overall system efficiency.
  • High Current Capability: The STW13NK80Z can handle a continuous drain current (I<sub>D) up to 11A, making it capable of driving high current loads with ease.
  • Reduced Gate Charge: A low gate charge (Q<sub>g) reduces the power required to drive the MOSFET, which translates to energy savings and reduced heat generation.
  • Extended Safe Operating Area: Its robust design ensures reliability and long-term stability, even under extended safe operating area (SOA) conditions.

Applications

  • Switch-mode power supplies (SMPS)
  • LED lighting applications
  • High-efficiency DC/DC converters
  • Motor control circuits
  • Power management solutions

The STW13NK80Z is a testament to STMicroelectronics' commitment to providing advanced electronic components that meet the demands of modern electronic circuits. With its high voltage capability, low on-resistance, and fast switching performance, the STW13NK80Z is an ideal choice for designers looking to enhance the efficiency and reliability of their power management systems.

For detailed specifications and application guidelines, designers and engineers are encouraged to review the datasheet provided by STMicroelectronics to ensure the best possible implementation of the STW13NK80Z N-Channel MOSFET in their projects.

You May Also Be Interested in

Panasonic
MOSFET P-CH 20V 3A SMINI-3
Lowest to $15.9010
Freescale Semiconductor - NXP
FET RF 68V 1.96GHZ PLD-1.5
Lowest to $59.2853
ON Semiconductor
MOSFET N-CH 30V 1.6A SOT-23-3
Lowest to $0.8316
ON Semiconductor
MOSFET N-CH 60V 32A TO-220AB
Need more? Email Us
ON Semiconductor
MOSFET P-CH 60V 5A DPAK
Lowest to $0.1604
Panasonic
MOSFET P-CH 12V 4A SMINI-3
Lowest to $1.1306
NXP / Nexperia
MOSFET N-CH 30V 20A SOT96-1
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
ON Semiconductor
MOSFET P-CH 200V 6A TO-220AB
Lowest to $1.4344

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.3168 $66.3360
48+ $2.7217 $130.6416
74+ $2.6364 $195.0936
102+ $2.5510 $260.2020
132+ $2.4669 $325.6308
176+ $2.2108 $389.1008
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess