EN
  • EN
  • DE

STW28NM50N

Part No STW28NM50N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 21A TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 21A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 50nC @ 10V
Max Input Capacitance 1735pF @ 25V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 150W (Tc)
Maximum Rds On at Id,Vgs 158 mOhm @ 10.5A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 037519-STW28NM50N
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian STW28NM50N CAD Model

Description

The STW28NM50N is a state-of-the-art N-channel 500V Power MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This MOSFET is part of STMicroelectronics' MDmesh™ series, which is renowned for its excellent on-state resistance (R<sub>DS(on)) and switching performance, making it an ideal choice for high-efficiency power conversion applications.

Key Features

  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 500V, the STW28NM50N is suitable for high voltage applications, offering robust performance for industrial, computing, and telecom power systems.
  • Low On-Resistance: The device features a low on-state resistance, which minimizes conduction losses and improves overall power efficiency.
  • Fast Switching Speed: The fast switching characteristics of the STW28NM50N enable high-frequency operation, which is critical for reducing the size of passive components and achieving compact power supply designs.
  • MDmesh™ Technology: Utilizing STMicroelectronics' innovative MDmesh™ technology, this MOSFET provides a perfect blend of low gate charge (Q<sub>g), low crss / ciss ratio, and optimized capacitance profile for light-load conditions.

Applications

The STW28NM50N is versatile and can be used in a wide array of applications. Its robust design and high-performance characteristics make it suitable for:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting Solutions
  • High-efficiency DC/DC Converters
  • Power Factor Correction Circuits
  • Welding Equipment
  • Uninterruptible Power Supplies (UPS)

Product Summary

Parameter Value V<sub>DS 500V R<sub>DS(on) Typically 0.28Ω Q<sub>g Typically 47nC Package TO-247

With its robust design and advanced technology, the STW28NM50N from STMicroelectronics is a reliable and efficient solution for engineers looking to improve power management in their designs.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7708 $54.1664
18+ $5.5556 $100.0008
28+ $5.3820 $150.6960
39+ $5.2084 $203.1276
50+ $5.0347 $251.7350
67+ $4.5139 $302.4313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,147 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess