EN
  • EN
  • DE

STW60NM50N

Part No STW60NM50N
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description Low input capacitance and gate charge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series MDmesh II
Packaging Tube
Channel Type Type N
Technology MOSFET
Drain Source Voltage 500V
Current - Continuous Drain (Id) @ 25°C 68A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 178nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 5790pF @ 100V
Vgs (Maximum) ±25V
Power Dissipation (Maximum) 446W (Tc)
Rds On (Maximum) @ Id, Vgs 43 mOhm @ 34A, 10V
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Manufacturer Package TO-247
Package TO-247-3
Win Source Part Number 1262383-STW60NM50N
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name STW60NM50N
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2019
Ultra Librarian 3D Model Ultra Librarian STW60NM50N CAD Model

Description

STW60NM50N - Power MOSFET by STMicroelectronics

The STW60NM50N is a high-performance N-channel 500V, 60A MDmesh™ DM2 Power MOSFET designed and manufactured by STMicroelectronics. This power MOSFET is engineered using an advanced proprietary technology that achieves the perfect balance between low on-resistance and fast switching performance, making it suitable for a wide range of high-efficiency applications.

The device boasts an extremely low on-state resistance (RDS(on)) of just 0.036 ohms, which significantly reduces conduction losses. Its high threshold voltage ensures reliability and robustness in operation, even under fluctuating voltage conditions. With a maximum junction temperature of 150°C, the STW60NM50N is built to withstand high thermal environments, ensuring stability and longevity in challenging conditions.

One of the key features of the STW60NM50N is its MDmesh™ DM2 technology, which combines a vertical structure with a new proprietary diffusion process. This innovative approach allows for reduced gate charge (Qg), lower input capacitance (Ciss), and minimized power dissipation during switching, translating to improved overall efficiency in power conversion systems.

The STW60NM50N is encapsulated in a TO-247 long leads package, which offers excellent thermal performance and is compatible with a wide range of heat-sinking options. Its robust package design ensures mechanical ruggedness and simplifies the assembly process, making it a preferred choice for designers.

Applications for the STW60NM50N are diverse and include high-efficiency switch-mode power supplies (SMPS), lighting control systems, welding equipment, solar inverters, UPS systems, and any other scenario where power efficiency is paramount.

STMicroelectronics provides comprehensive technical support for the STW60NM50N, including datasheets, application notes, and simulation models. This support, coupled with the MOSFET's performance characteristics, makes it an excellent choice for engineers looking to enhance the efficiency and reliability of their power management systems.

In summary, the STW60NM50N from STMicroelectronics represents a state-of-the-art solution for power management challenges, offering superior efficiency, thermal performance, and reliability for a wide array of high-power applications.

You May Also Be Interested in

Vishay
MOSFET P-CH 12V 3.6A 2X2 4-MFP
Lowest to $2.8142
Vishay
MOSFET P-CH 20V 4.5A SC70-6
Lowest to $0.4798
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
STMicroelectronics
MOSFET N-CH 600V 34A TO-247
Lowest to $7.4809
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET 2N-CH 40V 60A PPAK SO-8
Lowest to $1.2971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess