EN
  • EN
  • DE

STW6N90K5

Part No STW6N90K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 900V 6A TO247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 900 V 6A (Tc) 110W (Tc) Through Hole TO-247
Manufacturer STMicroelectronics
Series MDmesh™ K5
Package Tube
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247
Family Name STW6N90
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 30
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898531-STW6N90K5
Ultra Librarian 3D Model Ultra Librarian STW6N90K5 CAD Model

Description

The STW6N90K5 is a high-performance N-channel Power MOSFET produced by the renowned semiconductor manufacturer STMicroelectronics. This advanced power transistor is designed to deliver efficiency and reliability for a wide range of applications, including switch-mode power supplies, motor control, and power management solutions.

Key Features

  • Drain-source Voltage (VDS): 900V, offering a high breakdown voltage suitable for high-voltage applications.
  • Continuous Drain Current (ID): 6A, which provides robust current handling capability for demanding operations.
  • Low On-resistance (RDS(on)): This feature ensures minimal power loss and increased efficiency during operation.
  • Fast Switching Speed: The device is optimized for fast switching, reducing switching losses and improving performance in high-frequency circuits.
  • 100% Avalanche Tested: Guarantees safe operation under extreme conditions, adding to the reliability of the product.
  • Zener-protected: The built-in Zener diodes provide protection against overvoltage, enhancing the durability of the MOSFET.

Applications

The STW6N90K5 is versatile and can be used in a variety of applications, including:

  • High-efficiency DC/AC converters
  • Power management in telecommunication and industrial systems
  • Synchronous rectification for power supply units
  • Motor drives and inverters
  • Renewable energy inverters, such as solar and wind power systems

Advanced Technology

STMicroelectronics has integrated state-of-the-art technology into the STW6N90K5, utilizing their proprietary MDmesh™ K5 technology. This innovation combines the benefits of reduced on-resistance and lower gate charge to achieve superior switching performance and energy efficiency.

Package and Environmental Compliance

The STW6N90K5 comes in a TO-247 package, known for its high power dissipation and ease of mounting on heat sinks, making it ideal for high-power applications. Additionally, the product meets various environmental standards, ensuring compliance with global regulations for electronic components.

With its robust design, high voltage capability, and energy-efficient operation, the STW6N90K5 from STMicroelectronics is a top choice for designers and engineers looking to improve the performance and reliability of their power electronic systems.

You May Also Be Interested in

Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
Trans MOSFET N-CH 40V 58A 8-Pin PowerPAK SO T/R / MOSFET N-CH 40V 58A PPAK SO-8
Lowest to $0.9117
Vishay
MOSFET N-CH 12V 13A PPAK SO-8 / Trans MOSFET N-CH 12V 13A 8-Pin PowerPAK SO T/R
Lowest to $2.9105
Vishay
MOSFET 2N-CH 20V 4.5A SC70-6
Lowest to $0.4402
STMicroelectronics
MOSFET N-CH 800V 6.5A TO-220FP
Lowest to $2.3539
Vishay
MOSFET P-CH 20V MICROFOOT
Lowest to $0.3347
Vishay
MOSFET N-CH 8V 12.2A 2X2 4-MFP
Lowest to $7.9304
Vishay
MOSFET P-CH 12V 12A SC-70-6L
Lowest to $0.8797
Vishay
MOSFET N-CH 30V 6.2A 8SOIC
Lowest to $0.5885

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6202 $52.4040
41+ $2.4512 $100.4992
64+ $2.3667 $151.4688
92+ $2.1976 $202.1792
119+ $2.1131 $251.4589
148+ $2.0286 $300.2328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess