EN
  • EN
  • DE

STW75NF30

Part No STW75NF30
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 300V 60A TO-247
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 300V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 164nC @ 10V
Max Input Capacitance 5930pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 320W (Tc)
Maximum Rds On at Id,Vgs 45 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 212443-STW75NF30
Popularity Medium
Supply and Demand Status Balance
Quantity per package 30
Ultra Librarian 3D Model Ultra Librarian STW75NF30 CAD Model

Description

STW75NF30 - N-Channel 300V - 0.039 ohm - 80A TO-247 STripFET™ II Power MOSFET

The STW75NF30 is a high-performance N-Channel Power MOSFET brought to you by STMicroelectronics, a global leader in semiconductor technology. This MOSFET is designed using STMicroelectronics' innovative STripFET™ II technology that provides superior performance in terms of both switching efficiency and power handling capability.

With a drain-source voltage of 300V, the STW75NF30 is well-suited for high voltage applications that require efficient power conversion and management. Its low on-resistance of just 0.039 ohms minimizes conduction losses, making it an excellent choice for high-efficiency power supplies, DC-AC converters, motor control circuits, and a variety of other applications where power efficiency is paramount.

The device can handle a continuous drain current of up to 80A at 25°C, providing substantial current capacity for demanding applications. This feature, combined with the device's high voltage capability, makes it an ideal choice for handling high power levels in compact form factors. The STW75NF30 also offers excellent ruggedness and reliability, which is critical for industrial and automotive applications where components must withstand harsh conditions.

Encased in a robust TO-247 package, the STW75NF30 ensures efficient thermal dissipation and mechanical durability. The package's design facilitates easy mounting onto heat sinks, further enhancing the MOSFET's thermal performance and longevity.

Key features of the STW75NF30 include:

  • Low threshold drive
  • Low gate charge and input capacitance
  • Fast switching speed
  • 100% avalanche tested
  • Exceptional dv/dt capability

With these features, the STW75NF30 from STMicroelectronics represents a highly efficient, robust, and reliable solution for power management tasks in a wide range of electronic devices. Whether you're designing for industrial automation, renewable energy systems, or high-performance computing, the STW75NF30 is engineered to deliver top-notch performance and energy savings.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1373 $56.9611
15+ $6.6767 $100.1505
24+ $6.4681 $155.2344
32+ $6.2594 $200.3008
42+ $6.0508 $254.1336
56+ $5.4249 $303.7944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 505 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess