EN
  • EN
  • DE

STW7NK90Z

Part No STW7NK90Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 900V 5.8A TO-247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 900V
Continuous Drain Current at 25°C 5.8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 60.5nC @ 10V
Max Input Capacitance 1350pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 140W (Tc)
Maximum Rds On at Id,Vgs 2 Ohm @ 2.9A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-247-3
Dimension TO-247-3
Win Source Part Number 037972-STW7NK90Z
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STW7NK90Z CAD Model

Description

The STW7NK90Z is a high-performance N-channel Power MOSFET manufactured by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver both high-speed switching and low on-resistance, making it an ideal choice for a wide range of power applications. It is particularly well-suited for high-efficiency power supplies, motor control, and other power conversion and management tasks where energy efficiency is paramount.

Key Features

  • High Voltage Capability: The STW7NK90Z operates at a maximum voltage of 900V, providing ample headroom for high-voltage applications.
  • Low On-Resistance: With an RDS(on) value as low as 1.35 ohms, this MOSFET ensures minimal power loss during operation, enhancing overall efficiency.
  • Fast Switching Speed: The device features a fast switching speed, which is crucial for reducing switching losses and improving performance in high-frequency circuits.
  • Zener-Protected: The STW7NK90Z is equipped with a built-in Zener diode that provides protection against voltage transients, enhancing the reliability and longevity of the device.
  • High Current Capacity: With a continuous drain current of up to 7A, this MOSFET can handle significant power levels, making it suitable for demanding applications.

Applications

The versatility of the STW7NK90Z allows it to be used in a diverse range of applications. It is commonly found in power supply units, including those for computers and telecommunications equipment, where efficiency and reliability are critical. Additionally, it is used in lighting applications, such as LED drivers, as well as in industrial applications, including inverters, converters, and motor drives. Its robust design also makes it a good fit for automotive and renewable energy applications, such as solar inverters and electric vehicle charging systems.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STW7NK90Z is no exception and is manufactured to meet the highest quality and reliability standards. It is available in a TO-247 package, which provides excellent thermal performance and is suitable for mounting on a heatsink for enhanced thermal management.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4267 $50.9607
45+ $2.2702 $102.1590
69+ $2.1919 $151.2411
99+ $2.0353 $201.4947
128+ $1.9571 $250.5088
160+ $1.8788 $300.6080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess