EN
  • EN
  • DE

STY100NS20FD

Part No STY100NS20FD
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 200V 100A MAX247  /  N-Channel 200 V 100A (Tc) 450W (Tc) Through Hole MAX247™
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MESH OVERLAY™
Package Tube
Product Status Obsolete
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 200 V
Current - Continuous Drain (Id) @ 25°C 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 24mOhm @ 50A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 360 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 7900 pF @ 25 V
Power Dissipation (Max) 450W (Tc)
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Supplier Device Package MAX247™
Package / Case TO-247-3
Base Product Number STY100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-5321-5
Standard Package 30
Win Source Part Number 1214764-STY100NS20FD
Ultra Librarian 3D Model Ultra Librarian STY100NS20FD CAD Model

Description

STY100NS20FD - N-Channel MOSFET by STMicroelectronics

The STY100NS20FD is a robust and efficient N-Channel MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver high-performance switching applications with enhanced power density and energy efficiency. It is a perfect choice for a range of applications, from power supplies to motor controls, to automotive applications, and more.

Key Features

  • Advanced Technology: The STY100NS20FD is built on STMicroelectronics' advanced STripFET™ F7 technology, which provides low on-resistance and lower switching losses.
  • High Current Capability: With a continuous drain current (ID) of 100A, this MOSFET can handle high current loads, making it suitable for demanding applications.
  • High Voltage Tolerance: It has a maximum drain-source voltage (VDS) of 200V, providing a comfortable margin for applications with high voltage requirements.
  • Low RDS(on): The device offers a very low on-state resistance (RDS(on)) of 0.029 Ohm, which translates to reduced conduction losses and improved overall efficiency.
  • Fast Switching Speed: The fast switching performance of the STY100NS20FD enhances the efficiency of power conversion circuits.
  • Enhanced Thermal Performance: With an excellent thermal design, the MOSFET ensures reliable operation even at high temperatures.

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Motor Drives and Inverters
  • Automotive Applications
  • Power Management Solutions

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The STY100NS20FD MOSFET is no exception and is manufactured to ensure performance stability and longevity in a variety of operating conditions. Its robust design is aimed at providing a long operational life, making it a reliable choice for both industrial and automotive applications.

For designers and engineers looking for a high-performance N-Channel MOSFET, the STY100NS20FD is an excellent option that offers a combination of efficiency, reliability, and power handling capabilities. With its advanced features, this MOSFET from STMicroelectronics is poised to boost the performance of your next power electronics project.

You May Also Be Interested in

Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess