EN
  • EN
  • DE

STY60NK30Z

Part No STY60NK30Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 300V 60A MAX247
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 300V
Continuous Drain Current at 25°C 60A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 220nC @ 10V
Max Input Capacitance 7200pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 450W (Tc)
Maximum Rds On at Id,Vgs 45 mOhm @ 30A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package MAX247
Dimension TO-247-3
Win Source Part Number 086504-STY60NK30Z
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STY60NK30Z CAD Model

Description

The STY60NK30Z is a high-performance N-Channel Power MOSFET presented by STMicroelectronics, a leader in semiconductor solutions. This robust power MOSFET is designed to deliver high efficiency and reliability for a wide range of applications, including switching regulators, switching converters, motor drivers, relay drivers, and more.

Key Features

  • Voltage Rating: The device operates at a drain-source voltage of 300V, making it suitable for high voltage applications.
  • Low On-Resistance: Featuring an ultra-low on-resistance of 0.065Ω, the STY60NK30Z ensures minimal power loss and better conduction efficiency.
  • High Current Capability: With a continuous drain current of 60A, this MOSFET can handle high current loads with ease.
  • TO-247 Package: Encased in a TO-247 package, it offers a robust design and excellent thermal performance, suitable for demanding environments.
  • 100% Avalanche Tested: The device is guaranteed to withstand stress in avalanche and commutation modes, ensuring reliability and durability.
  • Low Gate Charge: The MOSFET has a low gate charge, which reduces the switching losses and improves overall efficiency.

Applications

The STY60NK30Z is versatile and can be used in various high-performance applications, including:

  • Switch mode power supplies (SMPS)
  • High-efficiency DC/DC converters
  • Motor control applications
  • Power management functions
  • LED lighting solutions

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STY60NK30Z is no exception, undergoing rigorous testing and quality control procedures to ensure it meets the needs of even the most demanding applications.

Environmental Considerations

The STY60NK30Z is designed with environmental responsibility in mind. It complies with RoHS and other environmental regulations, ensuring a reduced ecological footprint.

Whether you're designing power supplies, motor controllers, or any other application requiring high efficiency and reliability, the STY60NK30Z is an excellent choice that combines performance with environmental stewardship.

You May Also Be Interested in

Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.3334 $52.0002
8+ $14.2223 $113.7784
11+ $13.7778 $151.5558
15+ $13.3334 $200.0010
20+ $12.8889 $257.7780
26+ $11.5556 $300.4456
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess