EN
  • EN
  • DE

T74LS195AB1

Part No T74LS195AB1
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Description Integrated Circuit TTL 74LS195/T74LS195AB1 SGS THOMSON LS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097846-T74LS195AB1
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian T74LS195AB1 CAD Model

Description

STMicroelectronics T74LS195AB1: 4-Bit Parallel Access Shift Registers

The T74LS195AB1 from STMicroelectronics is a high-performance integrated circuit that belongs to the family of 4-bit parallel access shift registers. This device is designed to offer flexible shifting and parallel data access options, making it an ideal choice for a wide range of digital applications, including data storage, transfer, and manipulation tasks.

Constructed with low-power Schottky technology, the T74LS195AB1 ensures reduced power consumption while maintaining high-speed operation. The device features a 4-bit register that can be operated in various modes, including serial or parallel input and output, providing designers with versatility in application design.

The T74LS195AB1 boasts a direct clear function, which allows for immediate resetting of the register, enhancing the control and reliability of the data handling process. Additionally, the shift register can be clocked through two distinct clock inputs, one for shifting operations (CP) and another for loading data in parallel (CP1). This dual clocking mechanism allows for synchronous operations that can be tailored to specific timing requirements.

Interfacing with other digital components is made straightforward thanks to the device's standard TTL logic levels. It is compatible with a wide range of microcontrollers, digital processors, and other TTL logic devices, making it a versatile component for system integration.

The T74LS195AB1 is encapsulated in a 16-pin plastic dip package, ensuring ease of integration into printed circuit boards and providing a robust physical configuration that can withstand the rigors of various operating environments. The pinout design is thoughtful, facilitating convenient access to all functions and simplifying the layout of connections within electronic systems.

With its combination of high-speed operation, low power consumption, and versatile function modes, the T74LS195AB1 from STMicroelectronics represents a reliable and efficient solution for designers looking to implement shift registers in their digital applications.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the official datasheet and product documentation available from STMicroelectronics.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Kemet
Need more? Email Us
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess