EN
  • EN
  • DE

TDA7803A-8ZT

Part No TDA7803A-8ZT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description SPS AUDIO & POWER / Power Amplifier 27-Flexiwatt (SMD)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Type Power Amplifier
Mounting SMD (SMT)
Package / Case 27-Flexiwatt (Formed Leads)
Supplier Device Package 27-Flexiwatt (SMD)
Base Product Number TDA7803
REACH Status REACH Unaffected
Other Names 497-TDA7803A-8ZTTR
Standard Package 300
Win Source Part Number 1098914-TDA7803A-8ZT
Ultra Librarian 3D Model Ultra Librarian TDA7803A-8ZT CAD Model

Description

STMicroelectronics TDA7803A-8ZT Audio Amplifier

The TDA7803A-8ZT is a cutting-edge audio amplifier designed and manufactured by the renowned semiconductor company, STMicroelectronics. This high-performance component is engineered to deliver exceptional sound quality for automotive audio applications, ensuring an immersive listening experience for drivers and passengers alike.

At the heart of this device is STMicroelectronics' advanced BCD (Bipolar, CMOS, DMOS) technology, which enables the TDA7803A-8ZT to offer a perfect blend of analog signal handling capabilities and digital control. The amplifier comes in a PowerSSO-36 package, which is not only space-efficient but also allows for excellent power dissipation and thermal performance, making it an ideal choice for compact and reliable audio systems.

The TDA7803A-8ZT boasts a quad-bridge configuration, which means it can drive four independent speaker loads directly. With a power output capability of up to 50W per channel at 4 ohms, this amplifier can easily power a full-range audio system without the need for additional components. Furthermore, it features a wide supply voltage range, from 6V to 18V, accommodating a variety of automotive power systems and ensuring stable operation under fluctuating voltages.

This audio amplifier also comes with built-in diagnostics and I2C bus control, which provide system designers with real-time monitoring and control over the amplifier's status and performance. The TDA7803A-8ZT includes features such as a start-stop compatibility and a mute function, which are essential for modern car radios and infotainment systems.

For those concerned with sound quality, the TDA7803A-8ZT does not disappoint. It is designed with a signal-to-noise ratio (SNR) that ensures a clear and noise-free audio output, and the total harmonic distortion (THD) is minimized to deliver pure and accurate sound reproduction. Additionally, its integrated protection circuits safeguard the amplifier from over-temperature, short-circuit, and other potential risks, ensuring long-term reliability.

In summary, the TDA7803A-8ZT from STMicroelectronics is a robust and high-quality audio amplifier that promises to enhance the automotive audio experience with its powerful performance and advanced features.

You May Also Be Interested in

Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $1.9589
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
Lowest to $4.0541
Texas Instruments
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain | IC AMP AUDIO PWR 2.2W AB 28TSSOP
Lowest to $2.1889
Rohm Semiconductor
IC AMP AUDIO PWR 17W STER 48VQFN
Lowest to $2.0178

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess