EN
  • EN
  • DE

TN2540-800G-TR

Part No TN2540-800G-TR
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description IC SCR 25A 800V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Off State 800V
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Gate Trigger (Igt) (Max) 40mA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 16A
Current - On State (It (RMS)) (Max) 25A
Current - Hold (Ih) (Max) 50mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 300A, 314A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 033316-TN2540-800G-TR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TN2540-800G-TR CAD Model

Description

Product Overview: TN2540-800G-TR by STMicroelectronics

The TN2540-800G-TR is a cutting-edge power MOSFET brought to you by STMicroelectronics, a leader in the semiconductor industry. Designed to deliver high performance and reliability, this product is a testament to STMicroelectronics' commitment to innovation and quality in power management solutions.

Key Features

  • Voltage Rating: The TN2540-800G-TR boasts an 800V drain-source voltage (V<sub>DS), making it suitable for high-voltage applications.
  • Current Capacity: With a continuous drain current (I<sub>D) of 2.5A, this MOSFET can handle significant power for a variety of electronic designs.
  • Low On-Resistance: The on-resistance (R<sub>DS(on)) is minimized to ensure efficient power conversion, which is essential for reducing energy loss and heat generation.
  • High-Speed Switching: Designed for fast switching applications, the TN2540-800G-TR minimizes switching losses, which is crucial for power supplies and converters.
  • Package: It comes in a surface-mount DPAK package, which is widely used in the industry and known for its compact footprint and ease of integration into various PCB designs.

Applications

The TN2540-800G-TR is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-efficiency DC/DC converters
  • Motor Control Circuits
  • Power Management Systems

Quality and Reliability

STMicroelectronics ensures that the TN2540-800G-TR meets the highest quality and reliability standards. Each MOSFET is rigorously tested to withstand harsh environments and provide long-term performance. Customers can trust in the durability and operational stability of this product for their critical power management needs.

Environmental Compliance

The TN2540-800G-TR is compliant with RoHS and other environmental directives, reflecting STMicroelectronics' dedication to environmental sustainability. By choosing this product, customers are making an eco-friendly decision without compromising on performance.

With its robust design, advanced features, and adherence to environmental standards, the TN2540-800G-TR from STMicroelectronics is an excellent choice for designers and engineers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Weida Semiconductor
800V 1A Surface Mount SOT-223
Lowest to $0.0898
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
75mA 50mA 800V TO-220A TRIACs RoHS
Lowest to $0.5850
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Littelfuse Inc.
SCR SENS 400V 0.8A TO92
Lowest to $0.1448
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8801 $51.8418
43+ $2.3631 $101.6133
66+ $2.2893 $151.0938
91+ $2.2154 $201.6014
117+ $2.1416 $250.5672
157+ $1.9201 $301.4557
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess