EN
  • EN
  • DE

TS1220-600H

Part No TS1220-600H
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 12A 20MA 600V IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 8A
Current - On State (It (RMS)) (Max) 12A
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 110A, 115A
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 125°C
Mounting Through Hole
Case / Package I-Pak
Win Source Part Number 054129-TS1220-600H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TS1220-600H CAD Model

Description

The TS1220-600H is a state-of-the-art TRIAC, or triode for alternating current, from STMicroelectronics, designed to control AC power in a variety of applications. This bidirectional semiconductor switch is optimized for AC switching performance and is capable of handling loads up to 600V, making it a robust choice for a wide range of uses.

Key Features

  • Voltage Capability: The TS1220-600H can handle voltages up to 600 volts, which is suitable for many household and industrial applications.
  • Current Rating: With a current rating of 12A, it is capable of controlling moderate to high power devices and is designed to withstand significant power usage scenarios.
  • Gate Trigger Voltage: A low gate trigger voltage ensures that the device can be easily controlled with a minimal power signal, enhancing its compatibility with a wide range of control circuits.
  • Thermal Resistance: The product features a low thermal resistance that helps in maintaining a lower operating temperature, thereby increasing reliability and extending service life.
  • Compliance: It is compliant with RoHS and adheres to the latest environmental standards, making it a responsible choice for electronic designs.

Applications

The TS1220-600H is versatile and can be used in various applications where AC power control is required. Some of the common applications include:

  • Lighting control systems
  • Motor control circuits
  • Heating and temperature regulation systems
  • Static relays
  • AC phase control
  • Home appliances

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the TS1220-600H is no exception. This TRIAC is manufactured with high standards, ensuring both performance stability and longevity for the end-user's application. Its robust design is aimed at providing an efficient and reliable solution for AC power control.

Support and Resources

STMicroelectronics provides extensive support and resources for the TS1220-600H, including technical documentation, application notes, and design tools. Engineers and designers can access these resources to facilitate the integration of the TRIAC into their projects and to ensure optimal use of the product's features and capabilities.

You May Also Be Interested in

STMicroelectronics
SENSITIVE & STANDARD(12A SCRs) | SCR 12A 800V D2PAK
Lowest to $0.8503
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Littelfuse Inc.
SCR SENS GATE 600V 4A TO-251
Lowest to $0.9794
JIANGSU JIEJIE MICROELECTRONICS CO.,LTD.
15mA 10mA 1kV 1 TRIAC SOT-223-2L TRIACs RoHS
Lowest to $0.2911
Infineon Technologies
SCRs - Modules RoHS
Lowest to $324.6269
Vishay
PHASE CONTROL SCR | SCR PHASE CNTL 55A 1200V TO247AC
Lowest to $4.7584
Littelfuse Inc.
SCR NON-SENS 200V 1A DO-214
Lowest to $1.3450
STMicroelectronics
High current density per square mm | SCR NON-SENS 600V 12A DPAK
Lowest to $0.8312

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6169 $58.6055
230+ $0.5063 $116.4490
355+ $0.4904 $174.0920
490+ $0.4746 $232.5540
630+ $0.4588 $289.0440
845+ $0.4113 $347.5485
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,200 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess