EN
  • EN
  • DE

TS512BIYDT

Part No TS512BIYDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000318-TS512BIYDT
Manufacturer STMicroelectronics
Category Integrated Circuits (ICs) -Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps
Series Automotive, AEC-Q100
Package Tape & Reel (TR)
Amplifier Type General Purpose
Slew Rate 1.5V/µs
Gain Bandwidth Product 3 MHz
Current - Input Bias 50 nA
Voltage - Input Offset 500 µV
Current - Supply 500µA (x2 Channels)
Ultra Librarian 3D Model Ultra Librarian TS512BIYDT CAD Model

Description

The TS512BIYDT is a high-performance integrated circuit from STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This precision device is designed to cater to a wide range of applications, from industrial systems to consumer electronics, providing a robust solution for designers and engineers.

Key Features

  • High Accuracy: The TS512BIYDT offers excellent precision, ensuring reliable performance in critical applications where accuracy is paramount.
  • Low Power Consumption: With its energy-efficient design, this product is ideal for battery-operated devices, helping to extend battery life and reduce environmental impact.
  • Small Footprint: The compact size of the TS512BIYDT makes it suitable for space-constrained applications, allowing for more flexible PCB design and layout.
  • Robustness: Built to withstand harsh conditions, the TS512BIYDT maintains its functionality in extreme temperatures and environments, making it a reliable choice for industrial applications.
  • Easy Integration: The product is designed for straightforward implementation into various systems, with compatibility across multiple platforms and technologies.

Applications

The versatility of the TS512BIYDT allows it to be used in a multitude of applications, including but not limited to:

  • Automotive electronics
  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Telecommunications

Technical Specifications

The TS512BIYDT boasts an array of technical specifications that make it a top choice for designers looking for a blend of performance and reliability:

  • Voltage range: 2.8V to 5.5V
  • Temperature range: -40°C to 125°C
  • Package type: SOIC-8
  • Certifications: RoHS compliant, AEC-Q100 qualified

As a product from STMicroelectronics, the TS512BIYDT is backed by the company's commitment to quality and customer support. With its robust feature set and wide applicability, the TS512BIYDT is a valuable component for any project requiring precision, efficiency, and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 8MSOP
Lowest to $6.9114
Analog Devices Inc.
IC INST AMP 1 CIRCUIT 16LFCSP
Lowest to $4.4806
Rochester Electronics
IC DIFF 1 CIRCUIT 16LFCSP
Lowest to $8.2538
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
STMicroelectronics
IC CMOS 1 CIRCUIT SC70-5
Lowest to $3.6454
Texas Instruments
IC CURR SENSE 1 CIRCUIT 16TSSOP / Current Sense Amplifier 1 Circuit 16-TSSOP
Lowest to $2.1526
Analog Devices Inc.
IC OPAMP JFET 2 CIRCUIT 8SOIC
Lowest to $5.8956
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $1.2971
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $1.0665

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9090 $57.2700
65+ $1.5664 $101.8160
100+ $1.5175 $151.7500
140+ $1.4685 $205.5900
180+ $1.4196 $255.5280
240+ $1.2727 $305.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess