EN
  • EN
  • DE

TS924AIYDT

Part No TS924AIYDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4MHZ RRO 14SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 4
Output Type Rail-to-Rail
Slew Rate 1.3 V/μs
Gain Bandwidth Product (GBP) 4MHz
Current - Input Bias 15nA
Voltage - Input Offset 900μV
Operating Supply Current 1mA
Channel Output Current 80mA
Supply Voltage - Operating 2.7 V to 12 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 14-SO
Win Source Part Number 1114530-TS924AIYDT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS924AIYDT CAD Model

Description

The TS924AIYDT is a high-performance operational amplifier designed by STMicroelectronics, a global leader in semiconductor solutions. This precision op-amp is part of the TS924 family and is known for its low noise, low distortion characteristics, and high output current capability, making it an ideal choice for audio applications and high-quality signal conditioning.

Key Features

  • High Output Drive: The TS924AIYDT can provide a significant amount of current to the load, enabling it to drive a wide array of components, from headphones to complex analog circuits.
  • Low Noise Performance: With its low noise specifications, this op-amp ensures a clear signal path, minimizing the introduction of unwanted noise and preserving signal integrity.
  • Low Total Harmonic Distortion (THD): The device maintains signal fidelity by keeping harmonic distortion to a minimum, which is crucial for high-end audio applications and precision instrumentation.
  • Wide Bandwidth: This operational amplifier offers a wide bandwidth, which is beneficial when dealing with high-speed signals and applications requiring fast slew rates.
  • Rail-to-Rail Output: The TS924AIYDT can swing its output voltage close to the supply rails, maximizing the dynamic range in applications with limited supply voltages.
  • Single or Dual Supply Operation: It can be powered by a single supply voltage or a dual supply mode, providing flexibility in various circuit designs.

Applications

The TS924AIYDT is versatile and can be used in a plethora of applications, such as:

  • Professional Audio Equipment
  • High-Quality Audio Amplification
  • Active Filters and Signal Conditioning
  • Analog-to-Digital Converter (ADC) Driver
  • Battery-Powered Devices and Portable Applications

Package and Quality

This operational amplifier is available in a small, surface-mount package, making it suitable for compact and high-density circuit designs. STMicroelectronics ensures high-quality manufacturing standards, and the TS924AIYDT is no exception, providing reliable performance across its intended applications.

Conclusion

The TS924AIYDT is a testament to STMicroelectronics' commitment to providing high-quality, high-performance integrated circuits. With its excellent audio characteristics and flexible supply voltage options, this operational amplifier stands out as a top choice for designers looking to enhance their analog signal processing capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $2.2846
Texas Instruments
IC OPAMP
Lowest to $1.9645
Broadcom Limited
IC OPAMP ISOLATION 1 CIRC 8SSO
Need more? Email Us
Analog Devices Inc.
IC OPAMP GP 3 CIRCUIT 14TSSOP
Lowest to $3.1994
Analog Devices Inc.
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lowest to $0.9946
Maxim Integrated
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $4.3657
Rochester Electronics
IC GP OPAMP 2 CIRCUIT 8MSOP
Lowest to $6.1544
Analog Devices Inc.
IC INST AMP 2 CIRCUIT 16LFCSP
Lowest to $17.0341
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8SOIC
Lowest to $2.2157

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess