EN
  • EN
  • DE

TSC888CILT

Part No TSC888CILT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CURRENT SENSE SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Amplifier Type Current Sense
Number of Circuits 1
Current - Input Bias 5.5μA
Operating Supply Current 1mA
Channel Output Current 2mA
Supply Voltage - Operating 4 V to 24 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 035303-TSC888CILT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TSC888CILT CAD Model

Description

The TSC888CILT from STMicroelectronics is a cutting-edge operational amplifier that combines low-power consumption with high-speed performance, making it an ideal choice for a wide range of applications. This high-precision op-amp features rail-to-rail input and output capability, which allows for a wide dynamic range, especially beneficial in single-supply operations and in systems that require a large output swing.

Key Features

  • Low-Power Consumption: The TSC888CILT is designed for efficiency, requiring only 240µA of supply current, which is particularly suitable for battery-powered devices and energy-saving applications.
  • High-Speed Performance: Despite its low power usage, it does not compromise on speed, boasting a gain-bandwidth product of 720kHz, ensuring fast response times in high-frequency signal processing.
  • Rail-to-Rail Input and Output: With the ability to operate from rail to rail, this op-amp provides maximum input and output dynamic range, which is perfect for applications requiring a full-scale signal representation.
  • Supply Voltage Range: The TSC888CILT operates from a supply voltage range of 2.7V to 5.5V, offering flexibility in various circuit designs and compatibility with common logic levels.
  • Extended Temperature Range: It is designed to function over an extended temperature range from -40°C to +125°C, ensuring reliability and performance under extreme conditions.

Applications

The versatility of the TSC888CILT makes it suitable for a plethora of applications, including:

  • Portable and battery-powered instruments
  • Medical devices
  • Sensor interfaces
  • Analog filters
  • Data acquisition systems
  • Active filtering
  • Automotive electronics

The TSC888CILT operational amplifier represents STMicroelectronics' commitment to providing high-performance, low-power components for the modern electronic industry. Whether used in consumer electronics or industrial control systems, this op-amp ensures efficient and reliable operation, making it a top choice for designers looking to optimize their circuitry.

You May Also Be Interested in

Texas Instruments
OPA892DR
Lowest to $7.8583
Texas Instruments
IC CMOS 4 CIRCUIT 14SOIC
Lowest to $3.2015
STMicroelectronics
IC CURR SENSE 1 CIRCUIT SC70-6
Lowest to $1.4553
Analog Devices Inc.
IC OPAMP GP 1 CIRCUIT 6DFN
Lowest to $115.6717
3Peak
IC LOGARITHMIC AMPLIFIER 14-TSSO
Lowest to $1.3971
Texas Instruments
QUAD, MICROPOWER, HIGH SPEED-TO-
Lowest to $7.2820
Texas Instruments
FULLY DIFFERENTIAL INSTRUMENTATI
Lowest to $9.0224
dioo
DIO32051ST5 DIOO Microcircuits Operational Amplifiers - Op Amps 0.5MHz, 24uA, Rail-to-Rail CMOS Operational Amplifie datasheet, inventory, & pricing.
Lowest to $0.1988
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8DFN
Lowest to $72.1805

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3273 $51.9276
25+ $4.0535 $101.3375
39+ $3.9165 $152.7435
55+ $3.6427 $200.3485
72+ $3.5057 $252.4104
90+ $3.3688 $303.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,821 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess