EN
  • EN
  • DE

TXAL228BS

Part No TXAL228BS
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1101661-TXAL228BS
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TXAL228BS CAD Model

Description

STMicroelectronics Product TXAL228BS Overview

The TXAL228BS is a cutting-edge product from STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This product is designed to cater to the sophisticated needs of modern electronics, offering a perfect blend of performance, efficiency, and durability.

Key Features

  • High Performance: The TXAL228BS is built to deliver exceptional performance levels, suitable for demanding applications that require fast and accurate electronic responses.
  • Energy Efficiency: With energy conservation being a crucial aspect of modern electronics, this device is engineered to operate with minimal power consumption, making it an eco-friendly option for power-sensitive designs.
  • Durability: STMicroelectronics has a reputation for producing robust components, and the TXAL228BS is no exception. It is designed to withstand harsh conditions and provide a long operational lifespan.

Applications

The versatility of the TXAL228BS allows it to be used across a wide range of applications. It is particularly well-suited for:

  • Industrial automation systems
  • Advanced consumer electronics
  • High-performance computing
  • Telecommunications infrastructure
  • Automotive technology

Technical Specifications

STMicroelectronics ensures that the TXAL228BS meets the highest technical standards, with specifications that guarantee optimal functionality for various electronic applications:

Parameter Specification
Operating Voltage Specified range (e.g., 2.7V to 5.5V)
Operating Temperature Specified range (e.g., -40°C to 85°C)
Package Type Robust packaging suitable for various applications (e.g., QFN, TSSOP)
Quality & Reliability Compliance with industry standards for quality and reliability

For detailed technical data and application information, customers are advised to consult the TXAL228BS datasheet and STMicroelectronics support resources.

You May Also Be Interested in

Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
Toshiba Semiconductor and Storage
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 30V 200MA 0603 / Diode Schottky 30 V 200mA Surface Mount 0603
Need more? Email Us
Agere Systems
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
STMicroelectronics
Lowest to $0.3678

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess