EN
  • EN
  • DE

UC2843D013TR

Part No UC2843D013TR
Manufacturer STMicroelectronics
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 995052-UC2843D013TR
Categories OEM Parts(T-Z)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UC2843D013TR CAD Model

Description

STMicroelectronics UC2843D013TR Product Overview

The UC2843D013TR from STMicroelectronics is a high-performance current mode PWM controller that is an integral component in power management solutions. Designed for off-line and DC-to-DC converter applications, this device offers a cost-effective method to achieve efficient and reliable switching power supplies.

Key Features

  • Trimmed Oscillator for Precise Frequency Control: The oscillator frequency is accurately controlled with a two-level frequency shift by an internal trim. This ensures reliable operation and consistent performance across different units.
  • Current Mode Operation: The current mode control provides excellent transient response, simplifying the design of loop compensation while providing inherent protection against overcurrent conditions.
  • Automatic Feed Forward Compensation: This feature helps in maintaining stability over a wide range of input voltages and output loads, enhancing the versatility of the power supply design.
  • Pulse-by-Pulse Current Limiting: Enhanced safety is provided by the pulse-by-pulse current limiting feature, which protects the device and the power system from extreme overcurrent conditions.
  • Low Startup and Operating Current: The low startup and operating current characteristics minimize power losses and improve efficiency, making the UC2843D013TR suitable for low-power applications.
  • Under-Voltage Lockout with Hysteresis: The under-voltage lockout (UVLO) with hysteresis ensures that the device operates only when the supply voltage is within an acceptable range, thereby protecting the circuitry.

Applications

The UC2843D013TR is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Power converters
  • Battery chargers
  • DC-DC modules
  • LED drivers
  • Telecommunication equipment

With its robust design and advanced features, the UC2843D013TR is an excellent choice for engineers seeking a reliable PWM controller for their power management designs. Packaged in a convenient surface-mount package, it is ready to be integrated into a variety of modern electronic assemblies.

For detailed technical specifications and application guidelines, designers should refer to the official datasheet and design manuals provided by STMicroelectronics.

You May Also Be Interested in

Banner Engineering Corporation
EZ-BEAM T30 EMITTER 60M / Through-Beam Optical Sensor 196.85' (60m)
Lowest to $86.0244
Samtec Inc.
CONN HDR .100" 32POS / Connector Header Through Hole 32 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Toshiba SSOP-24
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 15POS / 15 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
TST - Tamsan
Filter, SAW 1795 MHz, 15 MHz BW
Lowest to $1.9589
Kemet
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess