STMicroelectronics VB921ZVSP613TR - High Voltage Ignition Coil Driver Power IC
The VB921ZVSP613TR is a cutting-edge ignition coil driver power integrated circuit (IC) manufactured by the renowned semiconductor company, STMicroelectronics. This high-voltage device is specifically designed to interface between the microcontroller in the engine management system and the ignition coil, providing a robust and efficient solution for automotive ignition systems.
Key Features
- High Voltage Capability: The VB921ZVSP613TR can withstand voltage spikes up to 400V, which is critical for protecting the IC against the harsh electrical environment of automotive applications.
- Integrated Diagnostics: This IC features an integrated diagnostic function that provides feedback on the status of the ignition coil, helping to enhance the reliability of the ignition system.
- Current Limiting Function: The device includes a built-in current limiter to prevent damage to the ignition coil due to overcurrent conditions.
- Controlled Energy Management: It offers controlled energy saturation of the ignition coil to optimize the spark energy delivered to the spark plug, which improves engine efficiency and performance.
Applications
The VB921ZVSP613TR is primarily used in automotive engine management systems to drive the ignition coil. Its robustness and high voltage capability make it suitable for a wide range of vehicles, from passenger cars to commercial trucks.
Package and Quality
This device comes in a PowerSO-10 package, which is designed for surface-mount technology (SMT) and offers a compact footprint for space-constrained applications. The VB921ZVSP613TR is also qualified to AEC-Q100 standards, ensuring high reliability and performance under extreme automotive operating conditions.
Environmental Compliance
STMicroelectronics is committed to environmental sustainability. The VB921ZVSP613TR complies with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment.
Ordering Information
The product is available in tape and reel packaging, facilitating automated assembly processes and making it ideal for mass production environments. The 'TR' suffix in the VB921ZVSP613TR part number indicates tape and reel packaging.