EN
  • EN
  • DE

VIPER115XSTR

Part No VIPER115XSTR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SW MULT TOP 10SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Converter Offline Buck, Buck-Boost, Flyback Topology 30kHz 10-SSOP
Manufacturer STMicroelectronics
Series VIPER™
Package Reel - TR
Supply Voltage 4.5V ~ 30V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-SOP (0.154", 3.90mm Width)
Case / Package 10-SSOP
Family Name VIPER115
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-18087-6, 497-18087-2, 497-18087-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902568-VIPER115XSTR
Ultra Librarian 3D Model Ultra Librarian VIPER115XSTR CAD Model

Description

VIPER115XSTR - High-Voltage Converter from STMicroelectronics

The VIPER115XSTR is a cutting-edge, high-voltage converter manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This device is part of the VIPerPlus family and is specifically designed to meet the needs of low-power applications that require efficient AC/DC conversion with minimal external components.

Key Features

  • High-Voltage Capability: The VIPER115XSTR operates on a wide input voltage range, making it suitable for various AC mains worldwide.
  • Energy Efficient: With its integrated 115 kHz PWM controller and high-voltage MOSFET, this converter boasts excellent power efficiency, which is crucial for energy-saving applications.
  • Low Standby Power: It is designed for applications with stringent standby power requirements, ensuring minimal power consumption when in standby mode.
  • Advanced Protection Features: The device includes multiple protection features such as overload protection, overvoltage protection, and thermal shutdown, enhancing the safety and reliability of the end application.
  • Compact Design: Thanks to its integrated features and high level of integration, the VIPER115XSTR allows for a compact PCB layout, saving space in the final product design.

Applications

The VIPER115XSTR is versatile and can be used in a variety of applications, including:

  • Switching power supplies for consumer electronics
  • Standby power supplies for TVs and monitors
  • Adapters for home appliances
  • Auxiliary power supplies for industrial systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The VIPER115XSTR is no exception and is built to meet the high standards of performance and reliability that customers expect from STMicroelectronics. Whether you're developing a power supply for a new consumer gadget or an industrial piece of equipment, the VIPER115XSTR offers a robust and efficient solution for your power conversion needs.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.8611
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD / Converter Offline Flyback Topology 132kHz SMD-8C
Lowest to $2.3459
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036
Renesas Electronics America
IC OFFLIN CONV SEC SIDE SR 8SOIC
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223 / Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Lowest to $3.3403
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP / Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
Lowest to $1.1642
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.0043
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 132kHz 16-SO
Need more? Email Us
Texas Instruments
IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 80kHz SOT-23-6
Lowest to $0.5563

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6539 $57.8865
75+ $1.3571 $101.7825
115+ $1.3147 $151.1905
160+ $1.2723 $203.5680
205+ $1.2299 $252.1295
275+ $1.1026 $303.2150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,449 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess