EN
  • EN
  • DE

VIPER12ASTR

Part No VIPER12ASTR
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841993-VIPER12ASTR
Ultra Librarian 3D Model Ultra Librarian VIPER12ASTR CAD Model

Description

STMicroelectronics VIPER12ASTR Product Overview

The VIPER12ASTR is a high-performance, low-power offline switched-mode power supply (SMPS) primary switcher from STMicroelectronics, a leader in semiconductor solutions. This integrated circuit is designed to deliver a compact and efficient power conversion solution for a wide range of applications, including adapters, chargers, and standby power supplies. Its robust design makes it a preferred choice for manufacturers looking to enhance the reliability and efficiency of their power supply designs.

Key Features of VIPER12ASTR

  • Energy Efficient: The VIPER12ASTR incorporates an 800V avalanche-rugged power section, pulse-width modulation (PWM) operation at 60 kHz, and a quiescent current of less than 5 mA, ensuring efficient power management and reduced energy consumption.
  • Low Standby Power: It is optimized for low standby power consumption, making it ideal for applications that require compliance with energy-saving regulations.
  • Integrated Protections: The device includes multiple protection features such as thermal shutdown, overvoltage, and overload protection, which contribute to the safety and longevity of the power supply.
  • Minimal External Components: Thanks to its integrated high-voltage startup and sense-FET, the VIPER12ASTR requires fewer external components, resulting in a simplified design and reduced bill of materials.
  • Flexibility: It offers designers the flexibility to tailor their applications, with adjustable output voltage and current limiting.

Applications

The VIPER12ASTR is versatile and can be used in a variety of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • Power Adapters for Consumer Electronics
  • Standby and Auxiliary Supplies
  • Under-Voltage Lockout (UVLO) Applications

Quality and Reliability

As with all STMicroelectronics products, the VIPER12ASTR is manufactured to the highest quality standards. Its robust design ensures reliable operation even under challenging conditions, making it a trustworthy choice for critical applications. Additionally, the device is available in a variety of package options, providing added flexibility for different PCB layouts and assembly processes.

In conclusion, the VIPER12ASTR from STMicroelectronics is a highly efficient, reliable, and versatile solution for power supply designs, offering a combination of performance, protection features, and energy savings that make it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

STMicroelectronics
IC CONVERTER OFF LINE PWRSO12 / Converter Offline Topology
Lowest to $13.4465
Texas Instruments
IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 80kHz SOT-23-6
Lowest to $0.5563
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 8-SO
Need more? Email Us
ON Semiconductor
AUTOMOTIVE PRIMARY SIDE PWM CONT
Lowest to $2.2897
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 10SSO
Lowest to $1.5632
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0783
ON Semiconductor
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $2.9324
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Boost, Buck, Buck-Boost, Flyback Topology 132kHz 16-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.8611

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2926 $51.2050
370+ $0.2738 $101.3060
570+ $0.2643 $150.6510
815+ $0.2455 $200.0825
1,060+ $0.2360 $250.1600
1,325+ $0.2266 $300.2450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156,450 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess