EN
  • EN
  • DE

VIPER20ASP-E

Part No VIPER20ASP-E
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description AC to DC Switching Converter SMPS Controller 200kHz Tube 12-Pin(10+2Tab) PowerSO / IC SWIT SMPS CM OTP POWERSO10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Internal Switch(s) Yes
Voltage - Breakdown 700V
Topology Flyback
Voltage - Start Up 11V
Supply Voltage - Operating 8 V to 15 V
Frequency - Switching Up to 200kHz
Power (Watts) 20W
Fault Protection Current Limiting, Over Temperature
Control Package / Case PowerSO-10 Exposed Bottom Pad
Case / Package 10-PowerSO
Mounting Surface Mount
Win Source Part Number 090686-VIPER20ASP-E
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Quantity per package 1k pcs
Family Name VIPer20A-E
Introduction Date March 08, 2005
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian VIPER20ASP-E CAD Model

Description

STMicroelectronics VIPER20ASP-E: High-Voltage Converter

The VIPER20ASP-E is a versatile high-voltage converter from STMicroelectronics, designed for a wide range of applications. This robust integrated circuit combines a dedicated current mode PWM controller with a high-voltage power MOSFET on the same silicon chip. It's an excellent choice for power supply designers looking for a compact solution that delivers reliable performance with minimal external components.

Key Features

  • Integrated Power MOSFET: The VIPER20ASP-E features an 800V avalanche-rugged power MOSFET, allowing it to handle high voltage spikes and providing enhanced reliability.
  • Wide Supply Voltage Range: The device operates over a broad supply voltage range, making it suitable for various applications, including those with fluctuating input voltages.
  • Adjustable Oscillator Frequency: The oscillator frequency is adjustable up to 200 kHz, allowing designers to tailor the performance of the power supply to their specific needs.
  • Low Standby Power Consumption: With its built-in high-voltage startup and sense-FET, the VIPER20ASP-E achieves very low standby power consumption, which is essential for energy-saving applications.
  • Multiple Protection Features: The device includes overvoltage, overload, and thermal shutdown protections, ensuring the safety and longevity of the power supply and the end application.

Applications

The VIPER20ASP-E is ideal for a range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED lighting drivers
  • Adapters and chargers
  • Auxiliary power supplies for home appliances and industrial systems
  • Standby and auxiliary power supplies

With its compact size and comprehensive feature set, the VIPER20ASP-E is a smart choice for designers looking to create efficient, reliable, and cost-effective power solutions. STMicroelectronics' commitment to quality means you can trust the VIPER20ASP-E to meet your power design requirements and help you reduce time to market.

Conclusion

The VIPER20ASP-E from STMicroelectronics is a powerful, high-voltage integrated circuit that offers a flexible and efficient solution for a wide variety of power applications. Its combination of performance, protection features, and energy efficiency makes it a valuable component in any power supply designer's toolkit.

You May Also Be Interested in

Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Lowest to $1.1142
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223 / Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Lowest to $3.3403
Texas Instruments
IC OFFLINE SW FLYBACK SOT23-6 / Converter Offline Flyback Topology 80kHz SOT-23-6
Lowest to $0.5563
ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0783
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 7DIP
Lowest to $3.8611
STMicroelectronics
IC OFFLINE SW MULT TOP 10SSOP
Lowest to $1.4811
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP / Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
Lowest to $1.1642
ON Semiconductor
AUTOMOTIVE PRIMARY SIDE PWM CONT
Lowest to $2.2897
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $52.2268 $104.4536
3+ $42.8528 $128.5584
5+ $41.5130 $207.5650
6+ $40.1744 $241.0464
8+ $38.8357 $310.6856
10+ $34.8175 $348.1750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,744 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess