EN
  • EN
  • DE

VIPER37HD

Part No VIPER37HD
Manufacturer STMicroelectronics
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 16SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Converter Offline Flyback Topology 115kHz 16-SO
Manufacturer STMicroelectronics
Series VIPer™ plus
Package Tube
Supply Voltage 8.5V ~ 23.5V
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SO
Family Name VIPER37
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-16076-5, -497-16076-5
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 902570-VIPER37HD
Ultra Librarian 3D Model Ultra Librarian VIPER37HD CAD Model

Description

Introducing the VIPER37HD from STMicroelectronics

The VIPER37HD is a cutting-edge, high-voltage converter smartly engineered by the renowned semiconductor manufacturer, STMicroelectronics. This robust and versatile integrated circuit is designed to deliver exceptional performance in a wide range of power supply applications, making it an ideal choice for professionals seeking efficiency and reliability.

Key Features

  • High Voltage Capability: The VIPER37HD operates at a high voltage range, providing the flexibility needed for various applications.
  • Energy Efficient: With its energy-saving features, this converter ensures reduced power consumption, making it suitable for eco-friendly designs.
  • Advanced Protection: It is equipped with multiple protection features, including overcurrent protection, overvoltage protection, and thermal shutdown, ensuring the safety and longevity of your applications.
  • Flexibility in Design: The VIPER37HD offers designers the freedom to create power supplies with a minimal external component count, leading to compact and cost-effective designs.

Applications

The VIPER37HD is adept at handling a variety of applications, ranging from auxiliary power supplies to standby power supplies for:

  • Home appliances
  • Consumer electronics
  • Industrial systems
  • Office equipment

Technical Specifications

With a wide input voltage range and a built-in 800V avalanche-rugged power section, the VIPER37HD is capable of delivering up to 30W in wide range mains. Its integrated high-voltage startup, sense FET, error amplifier, and oscillator with jitter allow for a highly integrated power supply design with a high level of performance and energy efficiency.

Quality and Reliability

STMicroelectronics is committed to providing products that meet the highest standards of quality and reliability. The VIPER37HD is no exception, and it comes with the assurance of STMicroelectronics' rigorous testing and validation processes. This ensures that you receive a product that performs to your expectations, with the robustness to withstand the demands of daily operation.

Overall, the VIPER37HD stands out as a superior choice for designers looking to enhance the performance and efficiency of their power supply solutions. With its advanced features, comprehensive protections, and the backing of STMicroelectronics' reputation, the VIPER37HD is set to be a game-changer in the industry.

You May Also Be Interested in

ON Semiconductor
IC OFFLINE SW HALF-BRDG 16SOIC
Lowest to $2.0783
ON Semiconductor
HIGH PERF CURRENT MODE RESONANT
Lowest to $4.1785
Power Integrations
IC OFFLINE SWITCH FLYBACK 12ESOP / Converter Offline Flyback Topology 120kHz ~ 136kHz 12-ESOP
Lowest to $1.1642
ON Semiconductor
IC OFFLINE SWITCH FLYBACK SOT223 / Converter Offline Flyback Topology 100kHz SOT-223 (TO-261)
Lowest to $3.3403
ON Semiconductor
IC OFFLINE SWITCH FLYBACK 9SOIC
Lowest to $3.0036
STMicroelectronics
IC OFFLINE SWITCH MULT TOP 16SO / Converter Offline Buck, Buck-Boost, Flyback Topology 120kHz 16-SO
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 8SO / Converter Offline Flyback Topology 8-SO
Need more? Email Us
Diodes Incorporated
IC OFFLINE SWITCH FLYBACK 7SO / Converter Offline Flyback Topology 60kHz 7-SO
Need more? Email Us
ON Semiconductor
IC OFFLINE SW FLYBACK D2PAK-6 / Converter Offline Flyback Topology 66kHz D²PAK-6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0189 $61.1340
140+ $0.8361 $117.0540
215+ $0.8100 $174.1500
295+ $0.7839 $231.2505
385+ $0.7577 $291.7145
515+ $0.6794 $349.8910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,020 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess